Xoxide Evercool DEFENDER Turbo Cooling Fan for PS3 12721

Description
Got PS3? Then get DEFENDER! The DEFENDER Cooling Fan from EverCool is designed to supplement airflow into your PS3 console shaving off a few precious degrees. Powered by your PS3’s USB port, the DEFENDER requires no batteries or external power connection. The DEFENDER features an elegant balch design with shiny paint finish for close integration and a placard of defender design for a more shiny working environment! It will protect your PS3 for a do not shut down often situation and is so super sweet! Dimensions: 100 x 77.6 x 44mm Air Flow: 4.87 CFM Speed: 2200RPM +/-10% Noise: <25 dBA Rated Voltage: 5VDC (USB Powered) Bearing Type: Everlube Features: High performance cooling solution for the PS3 Strong axial fan dissipates heat effectively Elegant balch design with shiny paint to blend perfectly with the PS3 design Placard of defender for a more shiny working environment Specifications: Dimensions: 100 x 77.6 x 44mm Fan Dimensions: 75 x 75 x 30mm Rated Voltage: 5VDC (USB Powered) Speed: 2200RPM +/-10% Airflow: 4.87CFM Bearing Type: Everlube Weight: 118g Note - not compatible with PS3 Slim model.
Description
Got PS3? Then get DEFENDER! The DEFENDER Cooling Fan from EverCool is designed to supplement airflow into your PS3 console shaving off a few precious degrees. Powered by your PS3’s USB port, the DEFENDER requires no batteries or external power connection. The DEFENDER features an elegant balch design with shiny paint finish for close integration and a placard of defender design for a more shiny working environment! It will protect your PS3 for a do not shut down often situation and is so super sweet! Dimensions: 100 x 77.6 x 44mm Air Flow: 4.87 CFM Speed: 2200RPM +/-10% Noise: <25 dBA Rated Voltage: 5VDC (USB Powered) Bearing Type: Everlube Features: High performance cooling solution for the PS3 Strong axial fan dissipates heat effectively Elegant balch design with shiny paint to blend perfectly with the PS3 design Placard of defender for a more shiny working environment Specifications: Dimensions: 100 x 77.6 x 44mm Fan Dimensions: 75 x 75 x 30mm Rated Voltage: 5VDC (USB Powered) Speed: 2200RPM +/-10% Airflow: 4.87CFM Bearing Type: Everlube Weight: 118g Note - not compatible with PS3 Slim model.

Suppliers

Company
Product
Description
Supplier Links
Evercool DEFENDER Turbo Cooling Fan for PS3 - 12721 - Xoxide
Malvern, PA, USA
Evercool DEFENDER Turbo Cooling Fan for PS3
12721
Evercool DEFENDER Turbo Cooling Fan for PS3 12721
Got PS3? Then get DEFENDER! The DEFENDER Cooling Fan from EverCool is designed to supplement airflow into your PS3 console shaving off a few precious degrees. Powered by your PS3’s USB port, the DEFENDER requires no batteries or external power connection. The DEFENDER features an elegant balch design with shiny paint finish for close integration and a placard of defender design for a more shiny working environment! It will protect your PS3 for a do not shut down often situation and is so super sweet! Dimensions: 100 x 77.6 x 44mm Air Flow: 4.87 CFM Speed: 2200RPM +/-10% Noise: <25 dBA Rated Voltage: 5VDC (USB Powered) Bearing Type: Everlube Features: High performance cooling solution for the PS3 Strong axial fan dissipates heat effectively Elegant balch design with shiny paint to blend perfectly with the PS3 design Placard of defender for a more shiny working environment Specifications: Dimensions: 100 x 77.6 x 44mm Fan Dimensions: 75 x 75 x 30mm Rated Voltage: 5VDC (USB Powered) Speed: 2200RPM +/-10% Airflow: 4.87CFM Bearing Type: Everlube Weight: 118g Note - not compatible with PS3 Slim model.

Got PS3? Then get DEFENDER! The DEFENDER Cooling Fan from EverCool is designed to supplement airflow into your PS3 console shaving off a few precious degrees. Powered by your PS3’s USB port, the DEFENDER requires no batteries or external power connection.
The DEFENDER features an elegant balch design with shiny paint finish for close integration and a placard of defender design for a more shiny working environment! It will protect your PS3 for a do not shut down often situation and is so super sweet!

Dimensions:100 x 77.6 x 44mmAir Flow:4.87 CFM
Speed:2200RPM +/-10%Noise:<25 dBA
Rated Voltage:5VDC (USB Powered)Bearing Type:Everlube

Features:

  • High performance cooling solution for the PS3
  • Strong axial fan dissipates heat effectively
  • Elegant balch design with shiny paint to blend perfectly with the PS3 design
  • Placard of defender for a more shiny working environment

Specifications:

  • Dimensions: 100 x 77.6 x 44mm
  • Fan Dimensions: 75 x 75 x 30mm
  • Rated Voltage: 5VDC (USB Powered)
  • Speed: 2200RPM +/-10%
  • Airflow: 4.87CFM
  • Bearing Type: Everlube
  • Weight: 118g

Note - not compatible with PS3 Slim model.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 12721
Product Name Evercool DEFENDER Turbo Cooling Fan for PS3
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RHA40000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F2081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details