Xoxide Green Cold Cathode 80mm Fan 16200

Description
Are you ready to experience the next evolutionary break-through in cooling? This Green Cold Cathode 80mm Fan will simultaneously illuminate, glow, and cool all at once. Thanks to this gorgeous all-inclusive item, you can finally get a fan, a grille and a CCFL without having to separately purchase each item. This exceptionally quiet Neon Crystal Fan allows for decent airflow, and includes a rounded cold cathode as the grille. This green, pre-wired UV fan also allows you the option to power it through a 3-Pin or 4-Pin, and can be placed on any 80mm mounting. The fan also features CCFLs that are bright enough to illuminate the entire fan, and comes with a switch that can fit easily into a rear slot, allowing you to turn the CCFL on and off with the flick of a finger. Best of all, this Green Neon Cold Cathode 80mm Fan is incredibly reliable, and is sure to impress with it's insanely long lifespan. Dimensions: 80 x 80 x 25mm Air Flow: 31.73 CFM Speed: 2700 RPM Noise: 28 dBA (Ultra Quiet) Power: 1.56W Bearing: Sleeve Specifications: Fan: Bearing: Sleeve Dimensions: 80mm x 80mm x 25mm Voltage: 10.2V -13.8V Current Draw: 0.13A Power Consumption: 1.56W Air Flow: 31.73CFM Rotation Speed: 2700RPM Noise Level: 28dBA CCFL: Diameter: 8cm Input Voltage: 12V Output Voltage: 620V Power Consumption: 2.4W Current Draw: 5A Brightness: 15000 cd/m²
Description
Are you ready to experience the next evolutionary break-through in cooling? This Green Cold Cathode 80mm Fan will simultaneously illuminate, glow, and cool all at once. Thanks to this gorgeous all-inclusive item, you can finally get a fan, a grille and a CCFL without having to separately purchase each item. This exceptionally quiet Neon Crystal Fan allows for decent airflow, and includes a rounded cold cathode as the grille. This green, pre-wired UV fan also allows you the option to power it through a 3-Pin or 4-Pin, and can be placed on any 80mm mounting. The fan also features CCFLs that are bright enough to illuminate the entire fan, and comes with a switch that can fit easily into a rear slot, allowing you to turn the CCFL on and off with the flick of a finger. Best of all, this Green Neon Cold Cathode 80mm Fan is incredibly reliable, and is sure to impress with it's insanely long lifespan. Dimensions: 80 x 80 x 25mm Air Flow: 31.73 CFM Speed: 2700 RPM Noise: 28 dBA (Ultra Quiet) Power: 1.56W Bearing: Sleeve Specifications: Fan: Bearing: Sleeve Dimensions: 80mm x 80mm x 25mm Voltage: 10.2V -13.8V Current Draw: 0.13A Power Consumption: 1.56W Air Flow: 31.73CFM Rotation Speed: 2700RPM Noise Level: 28dBA CCFL: Diameter: 8cm Input Voltage: 12V Output Voltage: 620V Power Consumption: 2.4W Current Draw: 5A Brightness: 15000 cd/m²

Suppliers

Company
Product
Description
Supplier Links
Green Cold Cathode 80mm Fan - 16200 - Xoxide
Malvern, PA, USA
Green Cold Cathode 80mm Fan
16200
Green Cold Cathode 80mm Fan 16200
Are you ready to experience the next evolutionary break-through in cooling? This Green Cold Cathode 80mm Fan will simultaneously illuminate, glow, and cool all at once. Thanks to this gorgeous all-inclusive item, you can finally get a fan, a grille and a CCFL without having to separately purchase each item. This exceptionally quiet Neon Crystal Fan allows for decent airflow, and includes a rounded cold cathode as the grille. This green, pre-wired UV fan also allows you the option to power it through a 3-Pin or 4-Pin, and can be placed on any 80mm mounting. The fan also features CCFLs that are bright enough to illuminate the entire fan, and comes with a switch that can fit easily into a rear slot, allowing you to turn the CCFL on and off with the flick of a finger. Best of all, this Green Neon Cold Cathode 80mm Fan is incredibly reliable, and is sure to impress with it's insanely long lifespan. Dimensions: 80 x 80 x 25mm Air Flow: 31.73 CFM Speed: 2700 RPM Noise: 28 dBA (Ultra Quiet) Power: 1.56W Bearing: Sleeve Specifications: Fan: Bearing: Sleeve Dimensions: 80mm x 80mm x 25mm Voltage: 10.2V -13.8V Current Draw: 0.13A Power Consumption: 1.56W Air Flow: 31.73CFM Rotation Speed: 2700RPM Noise Level: 28dBA CCFL: Diameter: 8cm Input Voltage: 12V Output Voltage: 620V Power Consumption: 2.4W Current Draw: 5A Brightness: 15000 cd/m²

Are you ready to experience the next evolutionary break-through in cooling?
This Green Cold Cathode 80mm Fan will simultaneously illuminate, glow, and cool all at once. Thanks to this gorgeous all-inclusive item, you can finally get a fan, a grille and a CCFL without having to separately purchase each item. This exceptionally quiet Neon Crystal Fan allows for decent airflow, and includes a rounded cold cathode as the grille.
This green, pre-wired UV fan also allows you the option to power it through a 3-Pin or 4-Pin, and can be placed on any 80mm mounting. The fan also features CCFLs that are bright enough to illuminate the entire fan, and comes with a switch that can fit easily into a rear slot, allowing you to turn the CCFL on and off with the flick of a finger. Best of all, this Green Neon Cold Cathode 80mm Fan is incredibly reliable, and is sure to impress with it's insanely long lifespan.

Dimensions:80 x 80 x 25mmAir Flow:31.73 CFM
Speed:2700 RPMNoise:28 dBA (Ultra Quiet)
Power:1.56WBearing:Sleeve

Specifications:

  • Fan:
    • Bearing: Sleeve
    • Dimensions: 80mm x 80mm x 25mm
    • Voltage: 10.2V -13.8V
    • Current Draw: 0.13A
    • Power Consumption: 1.56W
    • Air Flow: 31.73CFM
    • Rotation Speed: 2700RPM
    • Noise Level: 28dBA
  • CCFL:
    • Diameter: 8cm
    • Input Voltage: 12V
    • Output Voltage: 620V
    • Power Consumption: 2.4W
    • Current Draw: 5A
    • Brightness: 15000 cd/m²
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 16200
Product Name Green Cold Cathode 80mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Electrical - Climate Control - Filtered Fans - PTF60700LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 45W Stego - 24T1244 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Nominal Rated Voltage Ac Finder - 92X8683 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details