Xoxide AeroCool X-Blaster 80mm Fan 20112

Description
AeroCool is gonna blast the heat right out of your case! This high-speed 4000 RPM fan boasts an unheard of airflow rating of 52.8 CFM! Perfect for gamers and overclockers, the Aerocool X-series Case Fans is a no-compromise solution to overheated computer woes. Fan Specifications: Dimension: 80x80x25mm Bearing: 2 Ball RPM: 4000 RPM Air Flow: 52.8 CFM Noise Level: 45.6 DBA
Description
AeroCool is gonna blast the heat right out of your case! This high-speed 4000 RPM fan boasts an unheard of airflow rating of 52.8 CFM! Perfect for gamers and overclockers, the Aerocool X-series Case Fans is a no-compromise solution to overheated computer woes. Fan Specifications: Dimension: 80x80x25mm Bearing: 2 Ball RPM: 4000 RPM Air Flow: 52.8 CFM Noise Level: 45.6 DBA

Suppliers

Company
Product
Description
Supplier Links
AeroCool X-Blaster 80mm Fan - 20112 - Xoxide
Malvern, PA, USA
AeroCool X-Blaster 80mm Fan
20112
AeroCool X-Blaster 80mm Fan 20112
AeroCool is gonna blast the heat right out of your case! This high-speed 4000 RPM fan boasts an unheard of airflow rating of 52.8 CFM! Perfect for gamers and overclockers, the Aerocool X-series Case Fans is a no-compromise solution to overheated computer woes. Fan Specifications: Dimension: 80x80x25mm Bearing: 2 Ball RPM: 4000 RPM Air Flow: 52.8 CFM Noise Level: 45.6 DBA

AeroCool is gonna blast the heat right out of your case! This high-speed 4000 RPM fan boasts an unheard of airflow rating of 52.8 CFM! Perfect for gamers and overclockers, the Aerocool X-series Case Fans is a no-compromise solution to overheated computer woes.
Fan Specifications:

  • Dimension: 80x80x25mm
  • Bearing: 2 Ball
  • RPM: 4000 RPM
  • Air Flow: 52.8 CFM
  • Noise Level: 45.6 DBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 20112
Product Name AeroCool X-Blaster 80mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 226 SCFM (384 m³/hr)
Blower/Fan Type Axial Fan
View Details
30x30x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010CHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.1480 in H2O (0.2765 Torr)
View Details
3 suppliers
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details