Xoxide AeroCool Streamliner 140mm Fan (w/ 120mm adaptor) - Silver 20047

Description
Are 120mm fans just not cutting it anymore? Do you need the biggest, baddest fan around? Then you need the new AeroCool Streamliner 140mm fan. That's right, 140mm. This huge fan stretches a whopping 14 centimeters across, yet will still fit any 120mm fan holes thanks to a convenient 140mm to 120mm adapter. The Streamliner, due to its large size, flows a whopping 54.7 cubic feet of air per minute, despite turning at only 1000 rpm. To top it all off, the Streamliner is lit by super-bright blue LEDs. Dimensions: 140mm x 140mm x 20mm Air Flow: 54.7 CFM Speed: 1000 +- 10% RPM Noise: 19.6 dBA Power: 2.76W Bearing Type: Sleeve Bearing Features: Stretches a whopping 14cm Super powerful Ultra quiet Lit by blue LEDs Comes with 140mm to 120mm adapter Comes with heat sink mounting screws, case mounting screws, and a 3-4 pin adapter Specifications: Dimensions: 140mm x 140mm x 20mm Rated Voltage: 12V Operating Voltage: 10.2 - 13.8 VDC Air Flow: 54.7CFM Static Pressure: 0.036 inches of H20 Input Current: 0.23A Max Input Power: 2.76W Speed: 1000 +- 10% RPM Noise: 19.6 dBA Operating Temperature: -10* to 70* Celsius Bearing Type: Sleeve
Description
Are 120mm fans just not cutting it anymore? Do you need the biggest, baddest fan around? Then you need the new AeroCool Streamliner 140mm fan. That's right, 140mm. This huge fan stretches a whopping 14 centimeters across, yet will still fit any 120mm fan holes thanks to a convenient 140mm to 120mm adapter. The Streamliner, due to its large size, flows a whopping 54.7 cubic feet of air per minute, despite turning at only 1000 rpm. To top it all off, the Streamliner is lit by super-bright blue LEDs. Dimensions: 140mm x 140mm x 20mm Air Flow: 54.7 CFM Speed: 1000 +- 10% RPM Noise: 19.6 dBA Power: 2.76W Bearing Type: Sleeve Bearing Features: Stretches a whopping 14cm Super powerful Ultra quiet Lit by blue LEDs Comes with 140mm to 120mm adapter Comes with heat sink mounting screws, case mounting screws, and a 3-4 pin adapter Specifications: Dimensions: 140mm x 140mm x 20mm Rated Voltage: 12V Operating Voltage: 10.2 - 13.8 VDC Air Flow: 54.7CFM Static Pressure: 0.036 inches of H20 Input Current: 0.23A Max Input Power: 2.76W Speed: 1000 +- 10% RPM Noise: 19.6 dBA Operating Temperature: -10* to 70* Celsius Bearing Type: Sleeve

Suppliers

Company
Product
Description
Supplier Links
AeroCool Streamliner 140mm Fan (w/ 120mm adaptor) - Silver - 20047 - Xoxide
Malvern, PA, USA
AeroCool Streamliner 140mm Fan (w/ 120mm adaptor) - Silver
20047
AeroCool Streamliner 140mm Fan (w/ 120mm adaptor) - Silver 20047
Are 120mm fans just not cutting it anymore? Do you need the biggest, baddest fan around? Then you need the new AeroCool Streamliner 140mm fan. That's right, 140mm. This huge fan stretches a whopping 14 centimeters across, yet will still fit any 120mm fan holes thanks to a convenient 140mm to 120mm adapter. The Streamliner, due to its large size, flows a whopping 54.7 cubic feet of air per minute, despite turning at only 1000 rpm. To top it all off, the Streamliner is lit by super-bright blue LEDs. Dimensions: 140mm x 140mm x 20mm Air Flow: 54.7 CFM Speed: 1000 +- 10% RPM Noise: 19.6 dBA Power: 2.76W Bearing Type: Sleeve Bearing Features: Stretches a whopping 14cm Super powerful Ultra quiet Lit by blue LEDs Comes with 140mm to 120mm adapter Comes with heat sink mounting screws, case mounting screws, and a 3-4 pin adapter Specifications: Dimensions: 140mm x 140mm x 20mm Rated Voltage: 12V Operating Voltage: 10.2 - 13.8 VDC Air Flow: 54.7CFM Static Pressure: 0.036 inches of H20 Input Current: 0.23A Max Input Power: 2.76W Speed: 1000 +- 10% RPM Noise: 19.6 dBA Operating Temperature: -10* to 70* Celsius Bearing Type: Sleeve

Are 120mm fans just not cutting it anymore? Do you need the biggest, baddest fan around? Then you need the new AeroCool Streamliner 140mm fan. That's right, 140mm. This huge fan stretches a whopping 14 centimeters across, yet will still fit any 120mm fan holes thanks to a convenient 140mm to 120mm adapter.
The Streamliner, due to its large size, flows a whopping 54.7 cubic feet of air per minute, despite turning at only 1000 rpm. To top it all off, the Streamliner is lit by super-bright blue LEDs.

Dimensions:140mm x 140mm x 20mmAir Flow:54.7 CFM
Speed:1000 +- 10% RPMNoise:19.6 dBA
Power:2.76WBearing Type:Sleeve Bearing

Features:

  • Stretches a whopping 14cm
  • Super powerful
  • Ultra quiet
  • Lit by blue LEDs
  • Comes with 140mm to 120mm adapter
  • Comes with heat sink mounting screws, case mounting screws, and a 3-4 pin adapter

Specifications:

  • Dimensions: 140mm x 140mm x 20mm
  • Rated Voltage: 12V
  • Operating Voltage: 10.2 - 13.8 VDC
  • Air Flow: 54.7CFM
  • Static Pressure: 0.036 inches of H20
  • Input Current: 0.23A Max
  • Input Power: 2.76W
  • Speed: 1000 +- 10% RPM
  • Noise: 19.6 dBA
  • Operating Temperature: -10* to 70* Celsius
  • Bearing Type: Sleeve
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 20047
Product Name AeroCool Streamliner 140mm Fan (w/ 120mm adaptor) - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Roof Filter Fan RFP 018 - 01860.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 177 SCFM (301 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 1442050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
DC Brushless Fans (BLDC) - FAD1-04020DSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
View Details
3 suppliers
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details