Xoxide Deepcool 80mm 4Pin M/F Molex 12VDC Fan 70871

Description
Need a spare fan, but don't want to spend much? Here's your answer! Specification: Overall Dimension: 80x80x25mm Net Weight: 82G Rated Voltage: 12VDC Rated Currenr: 0.08+/-10%A Power Input: 0.96W Fan Speed: 2000+/-10%RPM Max Air Flow: 24.34CFM Bearing Type: Hydro Bearing
Description
Need a spare fan, but don't want to spend much? Here's your answer! Specification: Overall Dimension: 80x80x25mm Net Weight: 82G Rated Voltage: 12VDC Rated Currenr: 0.08+/-10%A Power Input: 0.96W Fan Speed: 2000+/-10%RPM Max Air Flow: 24.34CFM Bearing Type: Hydro Bearing

Suppliers

Company
Product
Description
Supplier Links
Deepcool 80mm 4Pin M/F Molex 12VDC Fan - 70871 - Xoxide
Malvern, PA, USA
Deepcool 80mm 4Pin M/F Molex 12VDC Fan
70871
Deepcool 80mm 4Pin M/F Molex 12VDC Fan 70871
Need a spare fan, but don't want to spend much? Here's your answer! Specification: Overall Dimension: 80x80x25mm Net Weight: 82G Rated Voltage: 12VDC Rated Currenr: 0.08+/-10%A Power Input: 0.96W Fan Speed: 2000+/-10%RPM Max Air Flow: 24.34CFM Bearing Type: Hydro Bearing

Need a spare fan, but don't want to spend much? Here's your answer!

Specification:

  • Overall Dimension: 80x80x25mm
  • Net Weight: 82G
  • Rated Voltage: 12VDC
  • Rated Currenr: 0.08+/-10%A
  • Power Input: 0.96W
  • Fan Speed: 2000+/-10%RPM
  • Max Air Flow: 24.34CFM
  • Bearing Type: Hydro Bearing
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 70871
Product Name Deepcool 80mm 4Pin M/F Molex 12VDC Fan
Unlock Full Specs
to access all available technical data

Similar Products

FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details
Axial Fans - 1118348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 86.96 SCFM (148 m³/hr)
Blower/Fan Type Axial Fan
View Details
DC Brushless Fans (BLDC) - FAD1-05010DSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details