Xoxide Panaflo 92mm Silent Fan 31008

Description
Available from Panasonic, the Panaflo 92mm Silent Fan suits a wide range of applications. Using a unique "Hydro Wave" bearing system, these Panaflo fans are practically silent, creating a respectable airflow at very low noise level. Part of the Panaflo/NMB-MAT line, this 92mm Silent Fan offers a long life expectancy and lower vibration. Utilizing the HWB system, the fan features a thrust plate which "floats" on a circulation film of oil, greatly reducing axial friction and bearing deterioration. Without a doubt, it's one of the best choices you can make when it comes to cooling. Dimensions: 92 x 92 x 25mm Air Flow: 42.7 CFM Speed: 2200 RPM Noise: 27 dBA Power: .32 W Bearing Type: Hydro-Wave (HWB) Specifications: Manufacturer: Panasonic-NMB-MAT Size/Dimension: 92x92x25mm Bearing Type: Hydro-Wave (HWB) Connector Type: 12" Bare Wire RoHS Status: Certified Voltage: 12V DC Power-Rated: .32 W Speed: 2200 RPM (Low Speed w/ RPM sensor) Air Flow: 42.7 CFM Noise: 27 dBA MTBF: 50,000 hrs
Description
Available from Panasonic, the Panaflo 92mm Silent Fan suits a wide range of applications. Using a unique "Hydro Wave" bearing system, these Panaflo fans are practically silent, creating a respectable airflow at very low noise level. Part of the Panaflo/NMB-MAT line, this 92mm Silent Fan offers a long life expectancy and lower vibration. Utilizing the HWB system, the fan features a thrust plate which "floats" on a circulation film of oil, greatly reducing axial friction and bearing deterioration. Without a doubt, it's one of the best choices you can make when it comes to cooling. Dimensions: 92 x 92 x 25mm Air Flow: 42.7 CFM Speed: 2200 RPM Noise: 27 dBA Power: .32 W Bearing Type: Hydro-Wave (HWB) Specifications: Manufacturer: Panasonic-NMB-MAT Size/Dimension: 92x92x25mm Bearing Type: Hydro-Wave (HWB) Connector Type: 12" Bare Wire RoHS Status: Certified Voltage: 12V DC Power-Rated: .32 W Speed: 2200 RPM (Low Speed w/ RPM sensor) Air Flow: 42.7 CFM Noise: 27 dBA MTBF: 50,000 hrs

Suppliers

Company
Product
Description
Supplier Links
Panaflo 92mm Silent Fan - 31008 - Xoxide
Malvern, PA, USA
Panaflo 92mm Silent Fan
31008
Panaflo 92mm Silent Fan 31008
Available from Panasonic, the Panaflo 92mm Silent Fan suits a wide range of applications. Using a unique "Hydro Wave" bearing system, these Panaflo fans are practically silent, creating a respectable airflow at very low noise level. Part of the Panaflo/NMB-MAT line, this 92mm Silent Fan offers a long life expectancy and lower vibration. Utilizing the HWB system, the fan features a thrust plate which "floats" on a circulation film of oil, greatly reducing axial friction and bearing deterioration. Without a doubt, it's one of the best choices you can make when it comes to cooling. Dimensions: 92 x 92 x 25mm Air Flow: 42.7 CFM Speed: 2200 RPM Noise: 27 dBA Power: .32 W Bearing Type: Hydro-Wave (HWB) Specifications: Manufacturer: Panasonic-NMB-MAT Size/Dimension: 92x92x25mm Bearing Type: Hydro-Wave (HWB) Connector Type: 12" Bare Wire RoHS Status: Certified Voltage: 12V DC Power-Rated: .32 W Speed: 2200 RPM (Low Speed w/ RPM sensor) Air Flow: 42.7 CFM Noise: 27 dBA MTBF: 50,000 hrs

Available from Panasonic, the Panaflo 92mm Silent Fan suits a wide range of applications. Using a unique "Hydro Wave" bearing system, these Panaflo fans are practically silent, creating a respectable airflow at very low noise level. Part of the Panaflo/NMB-MAT line, this 92mm Silent Fan offers a long life expectancy and lower vibration.
Utilizing the HWB system, the fan features a thrust plate which "floats" on a circulation film of oil, greatly reducing axial friction and bearing deterioration. Without a doubt, it's one of the best choices you can make when it comes to cooling.

Dimensions:92 x 92 x 25mmAir Flow:42.7 CFM
Speed:2200 RPMNoise:27 dBA
Power:.32 WBearing Type:Hydro-Wave (HWB)

Specifications:

  • Manufacturer: Panasonic-NMB-MAT
  • Size/Dimension: 92x92x25mm
  • Bearing Type: Hydro-Wave (HWB)
  • Connector Type: 12" Bare Wire
  • RoHS Status: Certified
  • Voltage: 12V DC
  • Power-Rated: .32 W
  • Speed: 2200 RPM (Low Speed w/ RPM sensor)
  • Air Flow: 42.7 CFM
  • Noise: 27 dBA
  • MTBF: 50,000 hrs
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 31008
Product Name Panaflo 92mm Silent Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190241020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details