Xoxide AeroCool X-Static 80mm Fan 20113

Description
Silent operation is important, and with a moniker like "The Noise Killer," you know that's what you'll get from this fan. Pushing 22.9 CFM at 21.8 dBA, the X-Static will keep your case cool and quiet. Fan Specifications: Dimension: 80x80x25mm Bearing: 2 Ball RPM: 2000 RPM Air Flow: 22.9 CFM Noise Level: 21.8 DBA
Description
Silent operation is important, and with a moniker like "The Noise Killer," you know that's what you'll get from this fan. Pushing 22.9 CFM at 21.8 dBA, the X-Static will keep your case cool and quiet. Fan Specifications: Dimension: 80x80x25mm Bearing: 2 Ball RPM: 2000 RPM Air Flow: 22.9 CFM Noise Level: 21.8 DBA

Suppliers

Company
Product
Description
Supplier Links
AeroCool X-Static 80mm Fan - 20113 - Xoxide
Malvern, PA, USA
AeroCool X-Static 80mm Fan
20113
AeroCool X-Static 80mm Fan 20113
Silent operation is important, and with a moniker like "The Noise Killer," you know that's what you'll get from this fan. Pushing 22.9 CFM at 21.8 dBA, the X-Static will keep your case cool and quiet. Fan Specifications: Dimension: 80x80x25mm Bearing: 2 Ball RPM: 2000 RPM Air Flow: 22.9 CFM Noise Level: 21.8 DBA

Silent operation is important, and with a moniker like "The Noise Killer," you know that's what you'll get from this fan. Pushing 22.9 CFM at 21.8 dBA, the X-Static will keep your case cool and quiet.
Fan Specifications:

  • Dimension: 80x80x25mm
  • Bearing: 2 Ball
  • RPM: 2000 RPM
  • Air Flow: 22.9 CFM
  • Noise Level: 21.8 DBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 20113
Product Name AeroCool X-Static 80mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Electrical - Climate Control - Filtered Fans - RHA20000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Outdoor Filter Fan, 11.8 Cfm, 24 Vdc Rohs Compliant Stego - 70M7793 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details