Xoxide Enermax Marathon 80mm ENLOBAL Bearing Fan 81304

Description
Conventional bearing fans just not cutting it for you anymore? Enermax's all new Marathon Fans utilize an ENLOBAL magnetic barometric bearing for a completely frictionless and noiseless operation. The ENLOBAL bearing allows the shaft of the fan to ride suspended on air, or rather a magnetic flux. What does that mean to you? It means that no moving parts are touching each other creating absolutely no friction or motor noise. In fact the only noise created is from the air moving through the fan blades itself. Imagine the absolutely quietest fan you have ever heard and subtract the motor noise...enter the world of the Marathon ENLOBAL Bearing Fans from Enermax! Dimensions: 80 x 80 x 25mm Air Flow: 24CFM Speed: 1500RPM +/-10% Noise: 14dBA Current: 0.16A Bearing Type: Magnetic Barometric Bearing Features: Exclusive ENLOBAL bearing with magnetic-barometric design to run friction-free and noiseless Nano-technology composite for lowest abrasion and extreme durability Detachable fan blades for easy cleaning 3-pin design with 4-pin adapter for universal connectivity Specifications: Bearing Type: ENLOBAL Magnetic Barometric Bearing Fan Speed: 1500RPM +/-10% Noise Level: 14dBA Airflow: 24CFM Blades: 7 Rated Voltage: 12VDC Current: 0.16A Power Connector Type: 3-pin w/ 4-pin adapter Dimensions: 80 x 80 x 25mm RoHS Compliant: Yes
Description
Conventional bearing fans just not cutting it for you anymore? Enermax's all new Marathon Fans utilize an ENLOBAL magnetic barometric bearing for a completely frictionless and noiseless operation. The ENLOBAL bearing allows the shaft of the fan to ride suspended on air, or rather a magnetic flux. What does that mean to you? It means that no moving parts are touching each other creating absolutely no friction or motor noise. In fact the only noise created is from the air moving through the fan blades itself. Imagine the absolutely quietest fan you have ever heard and subtract the motor noise...enter the world of the Marathon ENLOBAL Bearing Fans from Enermax! Dimensions: 80 x 80 x 25mm Air Flow: 24CFM Speed: 1500RPM +/-10% Noise: 14dBA Current: 0.16A Bearing Type: Magnetic Barometric Bearing Features: Exclusive ENLOBAL bearing with magnetic-barometric design to run friction-free and noiseless Nano-technology composite for lowest abrasion and extreme durability Detachable fan blades for easy cleaning 3-pin design with 4-pin adapter for universal connectivity Specifications: Bearing Type: ENLOBAL Magnetic Barometric Bearing Fan Speed: 1500RPM +/-10% Noise Level: 14dBA Airflow: 24CFM Blades: 7 Rated Voltage: 12VDC Current: 0.16A Power Connector Type: 3-pin w/ 4-pin adapter Dimensions: 80 x 80 x 25mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enermax Marathon 80mm ENLOBAL Bearing Fan - 81304 - Xoxide
Malvern, PA, USA
Enermax Marathon 80mm ENLOBAL Bearing Fan
81304
Enermax Marathon 80mm ENLOBAL Bearing Fan 81304
Conventional bearing fans just not cutting it for you anymore? Enermax's all new Marathon Fans utilize an ENLOBAL magnetic barometric bearing for a completely frictionless and noiseless operation. The ENLOBAL bearing allows the shaft of the fan to ride suspended on air, or rather a magnetic flux. What does that mean to you? It means that no moving parts are touching each other creating absolutely no friction or motor noise. In fact the only noise created is from the air moving through the fan blades itself. Imagine the absolutely quietest fan you have ever heard and subtract the motor noise...enter the world of the Marathon ENLOBAL Bearing Fans from Enermax! Dimensions: 80 x 80 x 25mm Air Flow: 24CFM Speed: 1500RPM +/-10% Noise: 14dBA Current: 0.16A Bearing Type: Magnetic Barometric Bearing Features: Exclusive ENLOBAL bearing with magnetic-barometric design to run friction-free and noiseless Nano-technology composite for lowest abrasion and extreme durability Detachable fan blades for easy cleaning 3-pin design with 4-pin adapter for universal connectivity Specifications: Bearing Type: ENLOBAL Magnetic Barometric Bearing Fan Speed: 1500RPM +/-10% Noise Level: 14dBA Airflow: 24CFM Blades: 7 Rated Voltage: 12VDC Current: 0.16A Power Connector Type: 3-pin w/ 4-pin adapter Dimensions: 80 x 80 x 25mm RoHS Compliant: Yes

Conventional bearing fans just not cutting it for you anymore? Enermax's all new Marathon Fans utilize an ENLOBAL magnetic barometric bearing for a completely frictionless and noiseless operation. The ENLOBAL bearing allows the shaft of the fan to ride suspended on air, or rather a magnetic flux.
What does that mean to you? It means that no moving parts are touching each other creating absolutely no friction or motor noise. In fact the only noise created is from the air moving through the fan blades itself. Imagine the absolutely quietest fan you have ever heard and subtract the motor noise...enter the world of the Marathon ENLOBAL Bearing Fans from Enermax!

Dimensions:80 x 80 x 25mmAir Flow:24CFM
Speed:1500RPM +/-10%Noise:14dBA
Current:0.16ABearing Type:Magnetic Barometric Bearing

Features:

  • Exclusive ENLOBAL bearing with magnetic-barometric design to run friction-free and noiseless
  • Nano-technology composite for lowest abrasion and extreme durability
  • Detachable fan blades for easy cleaning
  • 3-pin design with 4-pin adapter for universal connectivity

Specifications:

  • Bearing Type: ENLOBAL Magnetic Barometric Bearing
  • Fan Speed: 1500RPM +/-10%
  • Noise Level: 14dBA
  • Airflow: 24CFM
  • Blades: 7
  • Rated Voltage: 12VDC
  • Current: 0.16A
  • Power Connector Type: 3-pin w/ 4-pin adapter
  • Dimensions: 80 x 80 x 25mm
  • RoHS Compliant: Yes
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 81304
Product Name Enermax Marathon 80mm ENLOBAL Bearing Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.66 SCFM (40.22 m³/hr)
Nominal Voltage 230 volts
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7316 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details