Xoxide Evercool Fii Turbo Cooling Fan for Wii 12723

Description
Fii, Fi, Fo, Fum...Got Wii? Then get Fii! The Fii Turbo Cooling Fan from EverCool is designed to supplement airflow into your Wii console shaving off a few precious degrees. Powered by your Wii’s USB ports, the Fii requires no batteries or external power connection. The Fii features a pass-through USB connection so you can still connect two USB Wii devices even when you are using the Fii to cool your Wii. The Fii even features a handling hole! This allows you to decorate your own style! So super sweet! Dimensions: 44 x 96 x 26mm Air Flow: 4.82 CFM Speed: 6000 RPM +/-10% Noise: <25 dBA Rated Voltage: 5VDC (USB Powered) Bearing Type: Everlube Features: High performance cooling solution for the Wii Stong Axial slower fan dissipates heat effectively USB pass-through interface so you do not lose your ports powering the fan Pure white design to blend perfectly with the Wii design Handling hole design can decorate your own style Specifications: Dimensions: 44 x 96 x 26mm Fan Dimensions: 40 x 40 x 20mm Rated Voltage: 5VDC (USB Powered) Speed: 6000RPM +/-10% Airflow: 4.82CFM Noise: <25dBA Bearing Type: Everlube Weight: 54g
Description
Fii, Fi, Fo, Fum...Got Wii? Then get Fii! The Fii Turbo Cooling Fan from EverCool is designed to supplement airflow into your Wii console shaving off a few precious degrees. Powered by your Wii’s USB ports, the Fii requires no batteries or external power connection. The Fii features a pass-through USB connection so you can still connect two USB Wii devices even when you are using the Fii to cool your Wii. The Fii even features a handling hole! This allows you to decorate your own style! So super sweet! Dimensions: 44 x 96 x 26mm Air Flow: 4.82 CFM Speed: 6000 RPM +/-10% Noise: <25 dBA Rated Voltage: 5VDC (USB Powered) Bearing Type: Everlube Features: High performance cooling solution for the Wii Stong Axial slower fan dissipates heat effectively USB pass-through interface so you do not lose your ports powering the fan Pure white design to blend perfectly with the Wii design Handling hole design can decorate your own style Specifications: Dimensions: 44 x 96 x 26mm Fan Dimensions: 40 x 40 x 20mm Rated Voltage: 5VDC (USB Powered) Speed: 6000RPM +/-10% Airflow: 4.82CFM Noise: <25dBA Bearing Type: Everlube Weight: 54g

Suppliers

Company
Product
Description
Supplier Links
Evercool Fii Turbo Cooling Fan for Wii - 12723 - Xoxide
Malvern, PA, USA
Evercool Fii Turbo Cooling Fan for Wii
12723
Evercool Fii Turbo Cooling Fan for Wii 12723
Fii, Fi, Fo, Fum...Got Wii? Then get Fii! The Fii Turbo Cooling Fan from EverCool is designed to supplement airflow into your Wii console shaving off a few precious degrees. Powered by your Wii’s USB ports, the Fii requires no batteries or external power connection. The Fii features a pass-through USB connection so you can still connect two USB Wii devices even when you are using the Fii to cool your Wii. The Fii even features a handling hole! This allows you to decorate your own style! So super sweet! Dimensions: 44 x 96 x 26mm Air Flow: 4.82 CFM Speed: 6000 RPM +/-10% Noise: <25 dBA Rated Voltage: 5VDC (USB Powered) Bearing Type: Everlube Features: High performance cooling solution for the Wii Stong Axial slower fan dissipates heat effectively USB pass-through interface so you do not lose your ports powering the fan Pure white design to blend perfectly with the Wii design Handling hole design can decorate your own style Specifications: Dimensions: 44 x 96 x 26mm Fan Dimensions: 40 x 40 x 20mm Rated Voltage: 5VDC (USB Powered) Speed: 6000RPM +/-10% Airflow: 4.82CFM Noise: <25dBA Bearing Type: Everlube Weight: 54g

Fii, Fi, Fo, Fum...Got Wii? Then get Fii! The Fii Turbo Cooling Fan from EverCool is designed to supplement airflow into your Wii console shaving off a few precious degrees. Powered by your Wii’s USB ports, the Fii requires no batteries or external power connection.
The Fii features a pass-through USB connection so you can still connect two USB Wii devices even when you are using the Fii to cool your Wii. The Fii even features a handling hole! This allows you to decorate your own style! So super sweet!

Dimensions:44 x 96 x 26mmAir Flow:4.82 CFM
Speed:6000 RPM +/-10%Noise:<25 dBA
Rated Voltage:5VDC (USB Powered)Bearing Type:Everlube

Features:

  • High performance cooling solution for the Wii
  • Stong Axial slower fan dissipates heat effectively
  • USB pass-through interface so you do not lose your ports powering the fan
  • Pure white design to blend perfectly with the Wii design
  • Handling hole design can decorate your own style

Specifications:

  • Dimensions: 44 x 96 x 26mm
  • Fan Dimensions: 40 x 40 x 20mm
  • Rated Voltage: 5VDC (USB Powered)
  • Speed: 6000RPM +/-10%
  • Airflow: 4.82CFM
  • Noise: <25dBA
  • Bearing Type: Everlube
  • Weight: 54g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 12723
Product Name Evercool Fii Turbo Cooling Fan for Wii
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details