Xoxide Thermaltake 120mm Blue LED Smart Fan 11211

Description
Smart LED Fan (3 functions in 1) : 1. Full speed when jumper on 2. Temperature control : Fan speed varies according to the temp detected by the sensor 3. Manual control : Adjust fan speed manually Dimensions: 120 x 120 x 25mm Air Flow: 38.6 ~93.7CFM Speed: 1300±20% RPM at 20°C~, 2800±10% RPM at 55°C Noise: 17dBA at 1300 RPM~, 46.5dBA at 2800 RPM Power: 2.4~5.76W Current: 0.12~0.48A Features: Application for PC case and CPU fan. 3 Blue LED's. 3 Pin Connector with 3 to 4 pin adaptor included Specifications: Dimensions: 120 x 120 x 25mm Air Flow: 38.6 ~93.7CFM Speed: 1300±20% RPM at 20°C~, 2800±10% RPM at 55°C Noise: 17dBA at 1300 RPM~, 46.5dBA at 2800 RPM Voltage: 12 VDC< Current: 0.12~0.48A Power: 2.4~5.76W
Description
Smart LED Fan (3 functions in 1) : 1. Full speed when jumper on 2. Temperature control : Fan speed varies according to the temp detected by the sensor 3. Manual control : Adjust fan speed manually Dimensions: 120 x 120 x 25mm Air Flow: 38.6 ~93.7CFM Speed: 1300±20% RPM at 20°C~, 2800±10% RPM at 55°C Noise: 17dBA at 1300 RPM~, 46.5dBA at 2800 RPM Power: 2.4~5.76W Current: 0.12~0.48A Features: Application for PC case and CPU fan. 3 Blue LED's. 3 Pin Connector with 3 to 4 pin adaptor included Specifications: Dimensions: 120 x 120 x 25mm Air Flow: 38.6 ~93.7CFM Speed: 1300±20% RPM at 20°C~, 2800±10% RPM at 55°C Noise: 17dBA at 1300 RPM~, 46.5dBA at 2800 RPM Voltage: 12 VDC< Current: 0.12~0.48A Power: 2.4~5.76W

Suppliers

Company
Product
Description
Supplier Links
Thermaltake 120mm Blue LED Smart Fan - 11211 - Xoxide
Malvern, PA, USA
Thermaltake 120mm Blue LED Smart Fan
11211
Thermaltake 120mm Blue LED Smart Fan 11211
Smart LED Fan (3 functions in 1) : 1. Full speed when jumper on 2. Temperature control : Fan speed varies according to the temp detected by the sensor 3. Manual control : Adjust fan speed manually Dimensions: 120 x 120 x 25mm Air Flow: 38.6 ~93.7CFM Speed: 1300±20% RPM at 20°C~, 2800±10% RPM at 55°C Noise: 17dBA at 1300 RPM~, 46.5dBA at 2800 RPM Power: 2.4~5.76W Current: 0.12~0.48A Features: Application for PC case and CPU fan. 3 Blue LED's. 3 Pin Connector with 3 to 4 pin adaptor included Specifications: Dimensions: 120 x 120 x 25mm Air Flow: 38.6 ~93.7CFM Speed: 1300±20% RPM at 20°C~, 2800±10% RPM at 55°C Noise: 17dBA at 1300 RPM~, 46.5dBA at 2800 RPM Voltage: 12 VDC< Current: 0.12~0.48A Power: 2.4~5.76W

Smart LED Fan (3 functions in 1) :
1. Full speed when jumper on
2. Temperature control : Fan speed varies according to the temp detected by the sensor
3. Manual control : Adjust fan speed manually

Dimensions:120 x 120 x 25mmAir Flow:38.6 ~93.7CFM
Speed:1300±20% RPM at 20°C~, 2800±10% RPM at 55°CNoise:17dBA at 1300 RPM~, 46.5dBA at 2800 RPM
Power:2.4~5.76WCurrent:0.12~0.48A

Features:

  • Application for PC case and CPU fan.
  • 3 Blue LED's.
  • 3 Pin Connector with 3 to 4 pin adaptor included

Specifications:

  • Dimensions: 120 x 120 x 25mm
  • Air Flow: 38.6 ~93.7CFM
  • Speed: 1300±20% RPM at 20°C~, 2800±10% RPM at 55°C
  • Noise: 17dBA at 1300 RPM~, 46.5dBA at 2800 RPM
  • Voltage: 12 VDC<
  • Current: 0.12~0.48A
  • Power: 2.4~5.76W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 11211
Product Name Thermaltake 120mm Blue LED Smart Fan
Unlock Full Specs
to access all available technical data

Similar Products

40x40x20mm, 24 VDC, 8.802 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020DBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
View Details
4 suppliers
Ptc Heater Hgk 047, Ac/dc 12-24 V, 30W, Cable Length 0.5M Stego - 42Y2628 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1759806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details