Xoxide Deepcool 60mm 3Pin + 4Pin Molex 12VDC Fan 70868

Description
Specification: Overall Dimension: 60x60x15mm Net Weight: 34G Rated Voltage: 12VDC Rated Currenr: 0.08+/-10%A Power Input: 0.96W Fan Speed: 3000+/-10%RPM Max Air Flow: 9.53CFM Bearing Type: 1Ball 1Sleeve Bearing
Description
Specification: Overall Dimension: 60x60x15mm Net Weight: 34G Rated Voltage: 12VDC Rated Currenr: 0.08+/-10%A Power Input: 0.96W Fan Speed: 3000+/-10%RPM Max Air Flow: 9.53CFM Bearing Type: 1Ball 1Sleeve Bearing

Suppliers

Company
Product
Description
Supplier Links
Deepcool 60mm 3Pin + 4Pin Molex 12VDC Fan - 70868 - Xoxide
Malvern, PA, USA
Deepcool 60mm 3Pin + 4Pin Molex 12VDC Fan
70868
Deepcool 60mm 3Pin + 4Pin Molex 12VDC Fan 70868
Specification: Overall Dimension: 60x60x15mm Net Weight: 34G Rated Voltage: 12VDC Rated Currenr: 0.08+/-10%A Power Input: 0.96W Fan Speed: 3000+/-10%RPM Max Air Flow: 9.53CFM Bearing Type: 1Ball 1Sleeve Bearing

Specification:

  • Overall Dimension: 60x60x15mm
  • Net Weight: 34G
  • Rated Voltage: 12VDC
  • Rated Currenr: 0.08+/-10%A
  • Power Input: 0.96W
  • Fan Speed: 3000+/-10%RPM
  • Max Air Flow: 9.53CFM
  • Bearing Type: 1Ball 1Sleeve Bearing
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 70868
Product Name Deepcool 60mm 3Pin + 4Pin Molex 12VDC Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
Filter Fan FF 018 - 01803.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
2 suppliers
Type 7F.30 - Filter fan - 7F3090243100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details