Xoxide Quad Red LED 120mm Fan 1009

Description
The Quad Red LED 120mm Fan is a completely clear fan with four LED's, one in each of the corners. The LED's give the entire fan a colored glow. This fan includes a three to four pin adapter. Dimensions: 120 x 120 x 25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W Fan Grill: N/A Specifications: Dimension: 120x120x25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W
Description
The Quad Red LED 120mm Fan is a completely clear fan with four LED's, one in each of the corners. The LED's give the entire fan a colored glow. This fan includes a three to four pin adapter. Dimensions: 120 x 120 x 25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W Fan Grill: N/A Specifications: Dimension: 120x120x25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W

Suppliers

Company
Product
Description
Supplier Links
Quad Red LED 120mm Fan - 1009 - Xoxide
Malvern, PA, USA
Quad Red LED 120mm Fan
1009
Quad Red LED 120mm Fan 1009
The Quad Red LED 120mm Fan is a completely clear fan with four LED's, one in each of the corners. The LED's give the entire fan a colored glow. This fan includes a three to four pin adapter. Dimensions: 120 x 120 x 25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W Fan Grill: N/A Specifications: Dimension: 120x120x25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W

The Quad Red LED 120mm Fan is a completely clear fan with four LED's, one in each of the corners. The LED's give the entire fan a colored glow. This fan includes a three to four pin adapter.

Dimensions:120 x 120 x 25 mmAir Flow:69.15 CFM
Speed:2400 RPMNoise:39 dBA
Power:4.8 WFan Grill:N/A

Specifications:

  • Dimension: 120x120x25 mm
  • Air Flow: 69.15 CFM
  • Speed: 2400 RPM
  • Noise: 39 dBA
  • Power: 4.8 W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 1009
Product Name Quad Red LED 120mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99XV - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 69.9 SCFM (119 m³/hr)
Maximum Static Pressure 0.9800 in H2O (1.83 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.20 - Filter Fan - 7F20823055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details