Xoxide Yate Loon Low Speed 120mm Fan (28dBa, 47CFM) 17140

Description
Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 120mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D12SL-12 120mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 120 Case Fan…and for a very good reason! :Mischievous Grin: This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 120mm OEM Silent Fan from Xoxide! Dimensions: 120 x 120 x 25mm Air Flow: 47 CFM Speed: 1350 +/- 10% RPM Noise: 28 dBA Current: 0.30A Rated Voltage: 12VDC Specifications: Make: Yate Loon Electronics Co., Ltd. Model: D12SL-12 Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operational Voltage: 6.5~13.8VDC Input Current: 0.30A Operational Temperature: -10 to +65C Storage Temperature: -40 to +70C RPM: 1350 +/- 10% CFM: 47 Sound Level: 28dBA Connector: 3-pin RPM Sensing and 4-pin Molex Pass-Through
Description
Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 120mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D12SL-12 120mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 120 Case Fan…and for a very good reason! :Mischievous Grin: This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 120mm OEM Silent Fan from Xoxide! Dimensions: 120 x 120 x 25mm Air Flow: 47 CFM Speed: 1350 +/- 10% RPM Noise: 28 dBA Current: 0.30A Rated Voltage: 12VDC Specifications: Make: Yate Loon Electronics Co., Ltd. Model: D12SL-12 Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operational Voltage: 6.5~13.8VDC Input Current: 0.30A Operational Temperature: -10 to +65C Storage Temperature: -40 to +70C RPM: 1350 +/- 10% CFM: 47 Sound Level: 28dBA Connector: 3-pin RPM Sensing and 4-pin Molex Pass-Through

Suppliers

Company
Product
Description
Supplier Links
Yate Loon Low Speed 120mm Fan (28dBa, 47CFM) - 17140 - Xoxide
Malvern, PA, USA
Yate Loon Low Speed 120mm Fan (28dBa, 47CFM)
17140
Yate Loon Low Speed 120mm Fan (28dBa, 47CFM) 17140
Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 120mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D12SL-12 120mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 120 Case Fan…and for a very good reason! :Mischievous Grin: This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 120mm OEM Silent Fan from Xoxide! Dimensions: 120 x 120 x 25mm Air Flow: 47 CFM Speed: 1350 +/- 10% RPM Noise: 28 dBA Current: 0.30A Rated Voltage: 12VDC Specifications: Make: Yate Loon Electronics Co., Ltd. Model: D12SL-12 Dimensions: 120 x 120 x 25mm Rated Voltage: 12VDC Operational Voltage: 6.5~13.8VDC Input Current: 0.30A Operational Temperature: -10 to +65C Storage Temperature: -40 to +70C RPM: 1350 +/- 10% CFM: 47 Sound Level: 28dBA Connector: 3-pin RPM Sensing and 4-pin Molex Pass-Through

Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 120mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D12SL-12 120mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 120 Case Fan…and for a very good reason! :Mischievous Grin:
This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 120mm OEM Silent Fan from Xoxide!

Dimensions:120 x 120 x 25mmAir Flow:47 CFM
Speed:1350 +/- 10% RPMNoise:28 dBA
Current:0.30ARated Voltage:12VDC

Specifications:

  • Make: Yate Loon Electronics Co., Ltd.
  • Model: D12SL-12
  • Dimensions: 120 x 120 x 25mm
  • Rated Voltage: 12VDC
  • Operational Voltage: 6.5~13.8VDC
  • Input Current: 0.30A
  • Operational Temperature: -10 to +65C
  • Storage Temperature: -40 to +70C
  • RPM: 1350 +/- 10%
  • CFM: 47
  • Sound Level: 28dBA
  • Connector: 3-pin RPM Sensing and 4-pin Molex Pass-Through
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 17140
Product Name Yate Loon Low Speed 120mm Fan (28dBa, 47CFM)
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor Filter Fan FF 01821 - 01821.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Axial Fans - 1759790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Running Current 0.1200 amps
View Details
DC Brushless Fans (BLDC) - FAD1-06020CSKW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.5 SCFM (39.94 m³/hr)
Maximum Static Pressure 0.2830 in H2O (0.5287 Torr)
View Details
3 suppliers
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details