Xoxide Xigmatek - CLF-F2004 200mm LED Crystal Fan - White 70785

Description
White LED Crystal Fan, come with Quad LEDs and transparent frame and blades. Crystal series-200mm performs adding more airflow in your PC case- max 800 RPM and 76.0 CFM and also with quiet level (<18 dBA). To choose a Quiet, reliable, skinny and outstanding case fan, Crystal series-200mm is your best choice. Features: Performing max. Air flow and mini. amount of noise Less power consumption. Optimized blade design to create cooling performance Reduce noise and power consumption. Quad LEDs and transparent frame and blades Longer life bearing design. Reliable and outstanding performance Anti-vibration rubbers attached. Multiple options: Blue/Green/Red/White /Purple LEDattached. Product Name CLF-F2004 Product Number CFS-C2FES-WU1 Fan Dimension 200(W) x 200(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M Bearing Type Sleeve Bearing Air Flow 76.0 CFM Life Expectance 30,000 hrs Noise Level 18 dBA Color White Connector 3 Pin Accessory 4 pin adaptor Screws*4 Rubbers*4
Description
White LED Crystal Fan, come with Quad LEDs and transparent frame and blades. Crystal series-200mm performs adding more airflow in your PC case- max 800 RPM and 76.0 CFM and also with quiet level (<18 dBA). To choose a Quiet, reliable, skinny and outstanding case fan, Crystal series-200mm is your best choice. Features: Performing max. Air flow and mini. amount of noise Less power consumption. Optimized blade design to create cooling performance Reduce noise and power consumption. Quad LEDs and transparent frame and blades Longer life bearing design. Reliable and outstanding performance Anti-vibration rubbers attached. Multiple options: Blue/Green/Red/White /Purple LEDattached. Product Name CLF-F2004 Product Number CFS-C2FES-WU1 Fan Dimension 200(W) x 200(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M Bearing Type Sleeve Bearing Air Flow 76.0 CFM Life Expectance 30,000 hrs Noise Level 18 dBA Color White Connector 3 Pin Accessory 4 pin adaptor Screws*4 Rubbers*4

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - CLF-F2004 200mm LED Crystal Fan - White - 70785 - Xoxide
Malvern, PA, USA
Xigmatek - CLF-F2004 200mm LED Crystal Fan - White
70785
Xigmatek - CLF-F2004 200mm LED Crystal Fan - White 70785
White LED Crystal Fan, come with Quad LEDs and transparent frame and blades. Crystal series-200mm performs adding more airflow in your PC case- max 800 RPM and 76.0 CFM and also with quiet level (<18 dBA). To choose a Quiet, reliable, skinny and outstanding case fan, Crystal series-200mm is your best choice. Features: Performing max. Air flow and mini. amount of noise Less power consumption. Optimized blade design to create cooling performance Reduce noise and power consumption. Quad LEDs and transparent frame and blades Longer life bearing design. Reliable and outstanding performance Anti-vibration rubbers attached. Multiple options: Blue/Green/Red/White /Purple LEDattached. Product Name CLF-F2004 Product Number CFS-C2FES-WU1 Fan Dimension 200(W) x 200(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M Bearing Type Sleeve Bearing Air Flow 76.0 CFM Life Expectance 30,000 hrs Noise Level 18 dBA Color White Connector 3 Pin Accessory 4 pin adaptor Screws*4 Rubbers*4

White LED Crystal Fan, come with Quad LEDs and transparent frame and blades. Crystal series-200mm performs adding more airflow in your PC case- max 800 RPM and 76.0 CFM and also with quiet level (<18 dBA). To choose a Quiet, reliable, skinny and outstanding case fan, Crystal series-200mm is your best choice.
Features:

  • Performing max. Air flow and mini. amount of noise
  • Less power consumption.
  • Optimized blade design to create cooling performance
  • Reduce noise and power consumption.
  • Quad LEDs and transparent frame and blades
  • Longer life bearing design.
  • Reliable and outstanding performance
  • Anti-vibration rubbers attached.
  • Multiple options: Blue/Green/Red/White/Purple LEDattached.
Product NameCLF-F2004
Product NumberCFS-C2FES-WU1
FanDimension200(W) x 200(H) x 20(D) mm
Voltage Rating12V
Starting Voltage9V
Speed800 R.P.M
Bearing TypeSleeve Bearing
Air Flow76.0 CFM
Life Expectance30,000 hrs
Noise Level18 dBA
ColorWhite
Connector3 Pin
Accessory4 pin adaptor
Screws*4
Rubbers*4
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 70785
Product Name Xigmatek - CLF-F2004 200mm LED Crystal Fan - White
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01800.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
3 suppliers
Axial Fans - 1759787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Running Current 0.1200 amps
View Details
Fan Accessories Qualtek Electronics - 17B6475 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details