Xoxide CoolJag Programmable LED Flash 120mm Fan 37002

Description
If you consider yourself a hardcore modder, you're aware of how cool an Illuminated LED fan looks when it's decked out on a customized PC. Now imagine taking that customization even further...into the fan itself. With the CoolJag Programmable LED Flash 120mm Fan, you can customize exactly what you want your 120mm fan to display, with options ranging from text, fan temperature, to LED graphics and animation. Using this insanely cool technology, you can program any given number of words up to 128 characters, with a maximum of 16 per layer. Working at a lightening quick speed, it's unique illumination effect is capable of flashing many styles and built-in graphics in mere seconds. In addition, the fan also uses Microchip technology that will arrange your fan speed and synchronizes the LED projection, allowing your text to be readable independent of the current rotation speed. Not satisfied with sacrificing quality for mere innovation, this CoolJag Programmable LED Fan also features superior performance and reliable cooling. Don't let this moment pass you by...purchase this product today. Seriously, how many times have you had the opportunity to program a cooling fan to flash the words "Sex Machine" over and over again? Dimensions: 120 x 120 x 25mm Air Flow: 49 CFM Speed: 1100 RPM Noise: 22 dBA Power: 3.6W Bearing Type: EBR Features: Shows customized words & current temperature on fan blades Customize words up to 128 characters / spaces (Max: 16 per layer) Unique illuminated effect Flash many styles and build-in graphics in just seconds Reliable, High Performance PC Cooling Automatically Synchronizes Fan Rotation Speed Customize words as many times as you like Specifications: Dimensions: 120 x 120 x 25mm Rotational Speed: 1100RPM Max Airflow: 49CFM Noise: 22dBA Rated Current: 0.30A Power Input: 3.6W Bearing Type: EBR Life Expectancy: 30,000 hrs
Description
If you consider yourself a hardcore modder, you're aware of how cool an Illuminated LED fan looks when it's decked out on a customized PC. Now imagine taking that customization even further...into the fan itself. With the CoolJag Programmable LED Flash 120mm Fan, you can customize exactly what you want your 120mm fan to display, with options ranging from text, fan temperature, to LED graphics and animation. Using this insanely cool technology, you can program any given number of words up to 128 characters, with a maximum of 16 per layer. Working at a lightening quick speed, it's unique illumination effect is capable of flashing many styles and built-in graphics in mere seconds. In addition, the fan also uses Microchip technology that will arrange your fan speed and synchronizes the LED projection, allowing your text to be readable independent of the current rotation speed. Not satisfied with sacrificing quality for mere innovation, this CoolJag Programmable LED Fan also features superior performance and reliable cooling. Don't let this moment pass you by...purchase this product today. Seriously, how many times have you had the opportunity to program a cooling fan to flash the words "Sex Machine" over and over again? Dimensions: 120 x 120 x 25mm Air Flow: 49 CFM Speed: 1100 RPM Noise: 22 dBA Power: 3.6W Bearing Type: EBR Features: Shows customized words & current temperature on fan blades Customize words up to 128 characters / spaces (Max: 16 per layer) Unique illuminated effect Flash many styles and build-in graphics in just seconds Reliable, High Performance PC Cooling Automatically Synchronizes Fan Rotation Speed Customize words as many times as you like Specifications: Dimensions: 120 x 120 x 25mm Rotational Speed: 1100RPM Max Airflow: 49CFM Noise: 22dBA Rated Current: 0.30A Power Input: 3.6W Bearing Type: EBR Life Expectancy: 30,000 hrs

Suppliers

Company
Product
Description
Supplier Links
CoolJag Programmable LED Flash 120mm Fan - 37002 - Xoxide
Malvern, PA, USA
CoolJag Programmable LED Flash 120mm Fan
37002
CoolJag Programmable LED Flash 120mm Fan 37002
If you consider yourself a hardcore modder, you're aware of how cool an Illuminated LED fan looks when it's decked out on a customized PC. Now imagine taking that customization even further...into the fan itself. With the CoolJag Programmable LED Flash 120mm Fan, you can customize exactly what you want your 120mm fan to display, with options ranging from text, fan temperature, to LED graphics and animation. Using this insanely cool technology, you can program any given number of words up to 128 characters, with a maximum of 16 per layer. Working at a lightening quick speed, it's unique illumination effect is capable of flashing many styles and built-in graphics in mere seconds. In addition, the fan also uses Microchip technology that will arrange your fan speed and synchronizes the LED projection, allowing your text to be readable independent of the current rotation speed. Not satisfied with sacrificing quality for mere innovation, this CoolJag Programmable LED Fan also features superior performance and reliable cooling. Don't let this moment pass you by...purchase this product today. Seriously, how many times have you had the opportunity to program a cooling fan to flash the words "Sex Machine" over and over again? Dimensions: 120 x 120 x 25mm Air Flow: 49 CFM Speed: 1100 RPM Noise: 22 dBA Power: 3.6W Bearing Type: EBR Features: Shows customized words & current temperature on fan blades Customize words up to 128 characters / spaces (Max: 16 per layer) Unique illuminated effect Flash many styles and build-in graphics in just seconds Reliable, High Performance PC Cooling Automatically Synchronizes Fan Rotation Speed Customize words as many times as you like Specifications: Dimensions: 120 x 120 x 25mm Rotational Speed: 1100RPM Max Airflow: 49CFM Noise: 22dBA Rated Current: 0.30A Power Input: 3.6W Bearing Type: EBR Life Expectancy: 30,000 hrs

If you consider yourself a hardcore modder, you're aware of how cool an Illuminated LED fan looks when it's decked out on a customized PC. Now imagine taking that customization even further...into the fan itself.
With the CoolJag Programmable LED Flash 120mm Fan, you can customize exactly what you want your 120mm fan to display, with options ranging from text, fan temperature, to LED graphics and animation. Using this insanely cool technology, you can program any given number of words up to 128 characters, with a maximum of 16 per layer. Working at a lightening quick speed, it's unique illumination effect is capable of flashing many styles and built-in graphics in mere seconds.
In addition, the fan also uses Microchip technology that will arrange your fan speed and synchronizes the LED projection, allowing your text to be readable independent of the current rotation speed. Not satisfied with sacrificing quality for mere innovation, this CoolJag Programmable LED Fan also features superior performance and reliable cooling.
Don't let this moment pass you by...purchase this product today. Seriously, how many times have you had the opportunity to program a cooling fan to flash the words "Sex Machine" over and over again?

Dimensions:120 x 120 x 25mmAir Flow:49 CFM
Speed:1100 RPMNoise:22 dBA
Power:3.6WBearing Type:EBR

Features:

  • Shows customized words & current temperature on fan blades
  • Customize words up to 128 characters / spaces (Max: 16 per layer)
  • Unique illuminated effect
  • Flash many styles and build-in graphics in just seconds
  • Reliable, High Performance PC Cooling
  • Automatically Synchronizes Fan Rotation Speed
  • Customize words as many times as you like

Specifications:

  • Dimensions: 120 x 120 x 25mm
  • Rotational Speed: 1100RPM
  • Max Airflow: 49CFM
  • Noise: 22dBA
  • Rated Current: 0.30A
  • Power Input: 3.6W
  • Bearing Type: EBR
  • Life Expectancy: 30,000 hrs
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 37002
Product Name CoolJag Programmable LED Flash 120mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Roof Filter Fan RFP 018 - 01861.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 338 SCFM (575 m³/hr)
Nominal Voltage 120 volts
View Details
Backward Curved Fan - N86-28003 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1500 SCFM (2550 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fans - 2804594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.63 SCFM (45.26 m³/hr)
Nominal Voltage 12 volts
View Details