Xoxide AeroCool Shark Fan - 120mm Blue Edition 20121

Description
The Aerocool Shark 120mm Blue Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 120mm Blue Edition Fan are factory sleeved in black. Fan Specifications: Dimension: 120x120x25mm RPM: 1500 RPM Air Flow: 82.6 CFM Noise Level: 26.5 DBA
Description
The Aerocool Shark 120mm Blue Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 120mm Blue Edition Fan are factory sleeved in black. Fan Specifications: Dimension: 120x120x25mm RPM: 1500 RPM Air Flow: 82.6 CFM Noise Level: 26.5 DBA

Suppliers

Company
Product
Description
Supplier Links
AeroCool Shark Fan - 120mm Blue Edition - 20121 - Xoxide
Malvern, PA, USA
AeroCool Shark Fan - 120mm Blue Edition
20121
AeroCool Shark Fan - 120mm Blue Edition 20121
The Aerocool Shark 120mm Blue Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 120mm Blue Edition Fan are factory sleeved in black. Fan Specifications: Dimension: 120x120x25mm RPM: 1500 RPM Air Flow: 82.6 CFM Noise Level: 26.5 DBA

The Aerocool Shark 120mm Blue Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 120mm Blue Edition Fan are factory sleeved in black.
Fan Specifications:

  • Dimension: 120x120x25mm
  • RPM: 1500 RPM
  • Air Flow: 82.6 CFM
  • Noise Level: 26.5 DBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 20121
Product Name AeroCool Shark Fan - 120mm Blue Edition
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 138 SCFM (234 m³/hr)
Blower/Fan Type Axial Fan
View Details
DC Brushless Fans (BLDC) - FAD1-06020BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.3 SCFM (24.31 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
2 suppliers
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details