Xoxide 80mm Vantec Tornado Fan 12402

Description
Need something more powerful than your delta fan? This is the fan for you. This 80mm fan pulls 84.1 CFM of air. True overclockers need unmatched performance that this fan delivers. This dual ball bearing fan flows up to 100% more air than a standard case fan. The only disadvantage to this fan is that it does produce a significant amount of noise. While the airflow/noise ratio is good for a fan in its class, it's bound to bother most people. To remedy this effect, we have a number of fan controls/noise dampening products available around our store, and we encourage you to take a look. Hooking this fan up to a baybus so you can turn it on low while you sleep, or adding a sound absorption kit may be to the best of your interest. Dimensions: 80 x 80 x 38mm Air Flow: 84.1 CFM Speed: 5700 RPM Noise: 55.2 dBA Power: 9.1 W Bearing Type: Dual Ball Bearing Specifications: Dimensions: 80 x 80 x 38 mm Air flow: 84.1 CFM Fan speed: 5700 RPM Sound level: 55.2 dBA Bearing: Dual Ball Bearing Voltage: 12V Current: .76 A Power: 9.1 W
Description
Need something more powerful than your delta fan? This is the fan for you. This 80mm fan pulls 84.1 CFM of air. True overclockers need unmatched performance that this fan delivers. This dual ball bearing fan flows up to 100% more air than a standard case fan. The only disadvantage to this fan is that it does produce a significant amount of noise. While the airflow/noise ratio is good for a fan in its class, it's bound to bother most people. To remedy this effect, we have a number of fan controls/noise dampening products available around our store, and we encourage you to take a look. Hooking this fan up to a baybus so you can turn it on low while you sleep, or adding a sound absorption kit may be to the best of your interest. Dimensions: 80 x 80 x 38mm Air Flow: 84.1 CFM Speed: 5700 RPM Noise: 55.2 dBA Power: 9.1 W Bearing Type: Dual Ball Bearing Specifications: Dimensions: 80 x 80 x 38 mm Air flow: 84.1 CFM Fan speed: 5700 RPM Sound level: 55.2 dBA Bearing: Dual Ball Bearing Voltage: 12V Current: .76 A Power: 9.1 W

Suppliers

Company
Product
Description
Supplier Links
80mm Vantec Tornado Fan - 12402 - Xoxide
Malvern, PA, USA
80mm Vantec Tornado Fan
12402
80mm Vantec Tornado Fan 12402
Need something more powerful than your delta fan? This is the fan for you. This 80mm fan pulls 84.1 CFM of air. True overclockers need unmatched performance that this fan delivers. This dual ball bearing fan flows up to 100% more air than a standard case fan. The only disadvantage to this fan is that it does produce a significant amount of noise. While the airflow/noise ratio is good for a fan in its class, it's bound to bother most people. To remedy this effect, we have a number of fan controls/noise dampening products available around our store, and we encourage you to take a look. Hooking this fan up to a baybus so you can turn it on low while you sleep, or adding a sound absorption kit may be to the best of your interest. Dimensions: 80 x 80 x 38mm Air Flow: 84.1 CFM Speed: 5700 RPM Noise: 55.2 dBA Power: 9.1 W Bearing Type: Dual Ball Bearing Specifications: Dimensions: 80 x 80 x 38 mm Air flow: 84.1 CFM Fan speed: 5700 RPM Sound level: 55.2 dBA Bearing: Dual Ball Bearing Voltage: 12V Current: .76 A Power: 9.1 W

Need something more powerful than your delta fan? This is the fan for you. This 80mm fan pulls 84.1 CFM of air. True overclockers need unmatched performance that this fan delivers. This dual ball bearing fan flows up to 100% more air than a standard case fan.
The only disadvantage to this fan is that it does produce a significant amount of noise. While the airflow/noise ratio is good for a fan in its class, it's bound to bother most people. To remedy this effect, we have a number of fan controls/noise dampening products available around our store, and we encourage you to take a look. Hooking this fan up to a baybus so you can turn it on low while you sleep, or adding a sound absorption kit may be to the best of your interest.

Dimensions:80 x 80 x 38mmAir Flow:84.1 CFM
Speed:5700 RPMNoise:55.2 dBA
Power:9.1 WBearing Type:Dual Ball Bearing

Specifications:

  • Dimensions: 80 x 80 x 38 mm
  • Air flow: 84.1 CFM
  • Fan speed: 5700 RPM
  • Sound level: 55.2 dBA
  • Bearing: Dual Ball Bearing
  • Voltage: 12V
  • Current: .76 A
  • Power: 9.1 W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 12402
Product Name 80mm Vantec Tornado Fan
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N86-40007 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2445 SCFM (4156 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details
Outdoor Filter Fan FF 01821 - 01821.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Type 7F.20 - Filter Fan - 7F20823042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details