Xoxide Aerocool Xtreme Turbine 3000 UV Blue 120mm LED Fan 20050

Description
Introducing the Xtreme Turbine 120mm fan from AeroCool. This innovative 12cm fan has 16 fan blades, which is more than any other 12cm fan. This allows the Xtreme Turbine to provide Xtreme airflow; the Xtreme Turbine flows 89.39 cubic feet of air per minute. What's even more amazing is that it only needs to turn at 1800 revolutions per minute in order to accomplish this feat. That means that the fan is only 32.46 dBA loud! The fan is illuminated by four bright blue LEDs, and to finish off the "turbine" motif, the fan has a removable hub cap. Dimensions: 120 x 120 x 25mm Air Flow: 89.39 CFM Speed: 1800 +- 10% RPM Noise: 32.46 dBA Power: 6.0W Bearing Type: Sleeve Features: Double-layer fan blade design for improved air pressure Stylish "turbine" design Detachable hub cap More fan blades than any other 120mm fan Bright blue LED lights Specifications: Dimensions: 120mm x 120mm x 25mm Rated Voltage: 12 VDC Operating Voltage: 10.2 - 13.8 VDC Input Current: 0.50A Max Input Power: 6.0W Airflow: 89.39 CFM Static Pressure: 0.072 inches of H20 Speed: 1800 +- 10% RPM Noise: 32.46 dBA Operating Temperature: -10* to +70* Celsius Bearing Type: Sleeve
Description
Introducing the Xtreme Turbine 120mm fan from AeroCool. This innovative 12cm fan has 16 fan blades, which is more than any other 12cm fan. This allows the Xtreme Turbine to provide Xtreme airflow; the Xtreme Turbine flows 89.39 cubic feet of air per minute. What's even more amazing is that it only needs to turn at 1800 revolutions per minute in order to accomplish this feat. That means that the fan is only 32.46 dBA loud! The fan is illuminated by four bright blue LEDs, and to finish off the "turbine" motif, the fan has a removable hub cap. Dimensions: 120 x 120 x 25mm Air Flow: 89.39 CFM Speed: 1800 +- 10% RPM Noise: 32.46 dBA Power: 6.0W Bearing Type: Sleeve Features: Double-layer fan blade design for improved air pressure Stylish "turbine" design Detachable hub cap More fan blades than any other 120mm fan Bright blue LED lights Specifications: Dimensions: 120mm x 120mm x 25mm Rated Voltage: 12 VDC Operating Voltage: 10.2 - 13.8 VDC Input Current: 0.50A Max Input Power: 6.0W Airflow: 89.39 CFM Static Pressure: 0.072 inches of H20 Speed: 1800 +- 10% RPM Noise: 32.46 dBA Operating Temperature: -10* to +70* Celsius Bearing Type: Sleeve

Suppliers

Company
Product
Description
Supplier Links
Aerocool Xtreme Turbine 3000 UV Blue 120mm LED Fan - 20050 - Xoxide
Malvern, PA, USA
Aerocool Xtreme Turbine 3000 UV Blue 120mm LED Fan
20050
Aerocool Xtreme Turbine 3000 UV Blue 120mm LED Fan 20050
Introducing the Xtreme Turbine 120mm fan from AeroCool. This innovative 12cm fan has 16 fan blades, which is more than any other 12cm fan. This allows the Xtreme Turbine to provide Xtreme airflow; the Xtreme Turbine flows 89.39 cubic feet of air per minute. What's even more amazing is that it only needs to turn at 1800 revolutions per minute in order to accomplish this feat. That means that the fan is only 32.46 dBA loud! The fan is illuminated by four bright blue LEDs, and to finish off the "turbine" motif, the fan has a removable hub cap. Dimensions: 120 x 120 x 25mm Air Flow: 89.39 CFM Speed: 1800 +- 10% RPM Noise: 32.46 dBA Power: 6.0W Bearing Type: Sleeve Features: Double-layer fan blade design for improved air pressure Stylish "turbine" design Detachable hub cap More fan blades than any other 120mm fan Bright blue LED lights Specifications: Dimensions: 120mm x 120mm x 25mm Rated Voltage: 12 VDC Operating Voltage: 10.2 - 13.8 VDC Input Current: 0.50A Max Input Power: 6.0W Airflow: 89.39 CFM Static Pressure: 0.072 inches of H20 Speed: 1800 +- 10% RPM Noise: 32.46 dBA Operating Temperature: -10* to +70* Celsius Bearing Type: Sleeve

Introducing the Xtreme Turbine 120mm fan from AeroCool. This innovative 12cm fan has 16 fan blades, which is more than any other 12cm fan. This allows the Xtreme Turbine to provide Xtreme airflow; the Xtreme Turbine flows 89.39 cubic feet of air per minute. What's even more amazing is that it only needs to turn at 1800 revolutions per minute in order to accomplish this feat. That means that the fan is only 32.46 dBA loud! The fan is illuminated by four bright blue LEDs, and to finish off the "turbine" motif, the fan has a removable hub cap.

Dimensions:120 x 120 x 25mmAir Flow:89.39 CFM
Speed:1800 +- 10% RPMNoise:32.46 dBA
Power:6.0WBearing Type:Sleeve

Features:

  • Double-layer fan blade design for improved air pressure
  • Stylish "turbine" design
  • Detachable hub cap
  • More fan blades than any other 120mm fan
  • Bright blue LED lights

Specifications:

  • Dimensions: 120mm x 120mm x 25mm
  • Rated Voltage: 12 VDC
  • Operating Voltage: 10.2 - 13.8 VDC
  • Input Current: 0.50A Max
  • Input Power: 6.0W
  • Airflow: 89.39 CFM
  • Static Pressure: 0.072 inches of H20
  • Speed: 1800 +- 10% RPM
  • Noise: 32.46 dBA
  • Operating Temperature: -10* to +70* Celsius
  • Bearing Type: Sleeve
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 20050
Product Name Aerocool Xtreme Turbine 3000 UV Blue 120mm LED Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details