Xoxide AeroCool Silver Lightning 140mm Fan 20111

Description
The Aerocool Silver Lightning 140mm Silent White LED Fan features a clear body with reflective chromed fan blades illuminated by four super bright, white LEDs. The Aerocool Silver Lightning 140mm fan has a good noise to air flow ratio and keep your case quiet while keeping it cool. Fan Specifications: Dimension: 140x140x20mm Bearing: Sleeve Bearing RPM: 1500 RPM±10% Air Flow: 73 CFM Noise Level: 31.72 DBA Color: White LED Hardware included: Mounting screws, 3-pin to 4-pin adapter
Description
The Aerocool Silver Lightning 140mm Silent White LED Fan features a clear body with reflective chromed fan blades illuminated by four super bright, white LEDs. The Aerocool Silver Lightning 140mm fan has a good noise to air flow ratio and keep your case quiet while keeping it cool. Fan Specifications: Dimension: 140x140x20mm Bearing: Sleeve Bearing RPM: 1500 RPM±10% Air Flow: 73 CFM Noise Level: 31.72 DBA Color: White LED Hardware included: Mounting screws, 3-pin to 4-pin adapter

Suppliers

Company
Product
Description
Supplier Links
AeroCool Silver Lightning 140mm Fan - 20111 - Xoxide
Malvern, PA, USA
AeroCool Silver Lightning 140mm Fan
20111
AeroCool Silver Lightning 140mm Fan 20111
The Aerocool Silver Lightning 140mm Silent White LED Fan features a clear body with reflective chromed fan blades illuminated by four super bright, white LEDs. The Aerocool Silver Lightning 140mm fan has a good noise to air flow ratio and keep your case quiet while keeping it cool. Fan Specifications: Dimension: 140x140x20mm Bearing: Sleeve Bearing RPM: 1500 RPM±10% Air Flow: 73 CFM Noise Level: 31.72 DBA Color: White LED Hardware included: Mounting screws, 3-pin to 4-pin adapter

The Aerocool Silver Lightning 140mm Silent White LED Fan features a clear body with reflective chromed fan blades illuminated by four super bright, white LEDs.
The Aerocool Silver Lightning 140mm fan has a good noise to air flow ratio and keep your case quiet while keeping it cool.
Fan Specifications:

  • Dimension: 140x140x20mm
  • Bearing: Sleeve Bearing
  • RPM: 1500 RPM±10%
  • Air Flow: 73 CFM
  • Noise Level: 31.72 DBA
  • Color: White LED
  • Hardware included: Mounting screws, 3-pin to 4-pin adapter
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 20111
Product Name AeroCool Silver Lightning 140mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Fan Power Cord; For Use With Qualtek Electronics - 90F1993 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 2557290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Maximum Sound Level 32 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details