Xoxide Blue Dual Cold Cathode 120mm Fan 16206

Description
The Logisys 120mm Dual Ring Cold Cathode Fans provide an excellent light source for your computer. Their built in design helps save space from tradition straight bulb cathodes, and solves the age old mounting problem. Each kit includes a dual inverter to run the two independent bulbs. An expansion slot mounted switch allows you to turn the lighting effect on or off as you please. 42.31 CFM at a mere 22 decibels moves massive amounts of air without the noise. Dimensions: 120 x 120 x 25mm Air Flow: 42.31CFm Speed: 2800~3200RPM Noise: 22dBA Current: 5.0mA +/-0.5mA Bearing Type: Sleeve Specifications: Dual CCFL Ring Specifications: Input Voltage: 12VDC Output Voltage: 650V +/-10% Current: 5.0mA +/-0.5mA Brightness: 28,000 cd/m2 Life Span: >15,000 Hours Fan Specifications: Fan Dimension: 120 x 120 x 25mm Input Voltage: 11.2~12.2VDC Output Current: 5~7.5mA Output Frequency: 40kHz +/-20% Air Flow: 42.31CFm Rotation Speed: 2800~3200RPM Noise Level: 22dBA Bearing Type: Sleeve
Description
The Logisys 120mm Dual Ring Cold Cathode Fans provide an excellent light source for your computer. Their built in design helps save space from tradition straight bulb cathodes, and solves the age old mounting problem. Each kit includes a dual inverter to run the two independent bulbs. An expansion slot mounted switch allows you to turn the lighting effect on or off as you please. 42.31 CFM at a mere 22 decibels moves massive amounts of air without the noise. Dimensions: 120 x 120 x 25mm Air Flow: 42.31CFm Speed: 2800~3200RPM Noise: 22dBA Current: 5.0mA +/-0.5mA Bearing Type: Sleeve Specifications: Dual CCFL Ring Specifications: Input Voltage: 12VDC Output Voltage: 650V +/-10% Current: 5.0mA +/-0.5mA Brightness: 28,000 cd/m2 Life Span: >15,000 Hours Fan Specifications: Fan Dimension: 120 x 120 x 25mm Input Voltage: 11.2~12.2VDC Output Current: 5~7.5mA Output Frequency: 40kHz +/-20% Air Flow: 42.31CFm Rotation Speed: 2800~3200RPM Noise Level: 22dBA Bearing Type: Sleeve

Suppliers

Company
Product
Description
Supplier Links
Blue Dual Cold Cathode 120mm Fan - 16206 - Xoxide
Malvern, PA, USA
Blue Dual Cold Cathode 120mm Fan
16206
Blue Dual Cold Cathode 120mm Fan 16206
The Logisys 120mm Dual Ring Cold Cathode Fans provide an excellent light source for your computer. Their built in design helps save space from tradition straight bulb cathodes, and solves the age old mounting problem. Each kit includes a dual inverter to run the two independent bulbs. An expansion slot mounted switch allows you to turn the lighting effect on or off as you please. 42.31 CFM at a mere 22 decibels moves massive amounts of air without the noise. Dimensions: 120 x 120 x 25mm Air Flow: 42.31CFm Speed: 2800~3200RPM Noise: 22dBA Current: 5.0mA +/-0.5mA Bearing Type: Sleeve Specifications: Dual CCFL Ring Specifications: Input Voltage: 12VDC Output Voltage: 650V +/-10% Current: 5.0mA +/-0.5mA Brightness: 28,000 cd/m2 Life Span: >15,000 Hours Fan Specifications: Fan Dimension: 120 x 120 x 25mm Input Voltage: 11.2~12.2VDC Output Current: 5~7.5mA Output Frequency: 40kHz +/-20% Air Flow: 42.31CFm Rotation Speed: 2800~3200RPM Noise Level: 22dBA Bearing Type: Sleeve

The Logisys 120mm Dual Ring Cold Cathode Fans provide an excellent light source for your computer. Their built in design helps save space from tradition straight bulb cathodes, and solves the age old mounting problem. Each kit includes a dual inverter to run the two independent bulbs. An expansion slot mounted switch allows you to turn the lighting effect on or off as you please. 42.31 CFM at a mere 22 decibels moves massive amounts of air without the noise.

Dimensions:120 x 120 x 25mmAir Flow:42.31CFm
Speed:2800~3200RPMNoise:22dBA
Current:5.0mA +/-0.5mABearing Type:Sleeve

Specifications:

  • Dual CCFL Ring Specifications:
    • Input Voltage: 12VDC
    • Output Voltage: 650V +/-10%
    • Current: 5.0mA +/-0.5mA
    • Brightness: 28,000 cd/m2
    • Life Span: >15,000 Hours
  • Fan Specifications:
    • Fan Dimension: 120 x 120 x 25mm
    • Input Voltage: 11.2~12.2VDC
    • Output Current: 5~7.5mA
    • Output Frequency: 40kHz +/-20%
    • Air Flow: 42.31CFm
    • Rotation Speed: 2800~3200RPM
    • Noise Level: 22dBA
    • Bearing Type: Sleeve
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 16206
Product Name Blue Dual Cold Cathode 120mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01802.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers
Rack Cooling - 1183279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 98.25 SCFM (167 m³/hr)
Bearings Ball/Roller
View Details
40x40x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010CBAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.0440 in H2O (0.0822 Torr)
View Details
3 suppliers
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details