Xoxide 92mm Vantec Stealth Fan 12705

Description
High output fans are nice but they also produce tons of noise. This is the fan of choice if you are looking for a fan that does not sound like a jet airplane but still pushes a decent amount of air. These fans push more air and produce less noise than the competition. Vantec's lifetime warranty means that the quality is unmatched. Dimensions: 92 x 92 x 25mm Air Flow: 28 CFM Speed: 1750 RPM Noise: 20 dBA Power: 0.84 W Bearing Type: Dual Ball Bearing Specifications: Dimensions: 92 x 92 x 25mm Air flow: 28 CFM Fan speed: 1750 RPM Sound level: 20 dBA Bearing: Dual Ball Bearing Voltage: 12V Current: .07 A Power: 0.84 W
Description
High output fans are nice but they also produce tons of noise. This is the fan of choice if you are looking for a fan that does not sound like a jet airplane but still pushes a decent amount of air. These fans push more air and produce less noise than the competition. Vantec's lifetime warranty means that the quality is unmatched. Dimensions: 92 x 92 x 25mm Air Flow: 28 CFM Speed: 1750 RPM Noise: 20 dBA Power: 0.84 W Bearing Type: Dual Ball Bearing Specifications: Dimensions: 92 x 92 x 25mm Air flow: 28 CFM Fan speed: 1750 RPM Sound level: 20 dBA Bearing: Dual Ball Bearing Voltage: 12V Current: .07 A Power: 0.84 W

Suppliers

Company
Product
Description
Supplier Links
92mm Vantec Stealth Fan - 12705 - Xoxide
Malvern, PA, USA
92mm Vantec Stealth Fan
12705
92mm Vantec Stealth Fan 12705
High output fans are nice but they also produce tons of noise. This is the fan of choice if you are looking for a fan that does not sound like a jet airplane but still pushes a decent amount of air. These fans push more air and produce less noise than the competition. Vantec's lifetime warranty means that the quality is unmatched. Dimensions: 92 x 92 x 25mm Air Flow: 28 CFM Speed: 1750 RPM Noise: 20 dBA Power: 0.84 W Bearing Type: Dual Ball Bearing Specifications: Dimensions: 92 x 92 x 25mm Air flow: 28 CFM Fan speed: 1750 RPM Sound level: 20 dBA Bearing: Dual Ball Bearing Voltage: 12V Current: .07 A Power: 0.84 W

High output fans are nice but they also produce tons of noise. This is the fan of choice if you are looking for a fan that does not sound like a jet airplane but still pushes a decent amount of air. These fans push more air and produce less noise than the competition. Vantec's lifetime warranty means that the quality is unmatched.

Dimensions:92 x 92 x 25mmAir Flow:28 CFM
Speed:1750 RPMNoise:20 dBA
Power:0.84 WBearing Type:Dual Ball Bearing

Specifications:

  • Dimensions: 92 x 92 x 25mm
  • Air flow: 28 CFM
  • Fan speed: 1750 RPM
  • Sound level: 20 dBA
  • Bearing: Dual Ball Bearing
  • Voltage: 12V
  • Current: .07 A
  • Power: 0.84 W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 12705
Product Name 92mm Vantec Stealth Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details
DC Brushless Fans (BLDC) - FAD1-03010CAAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.2 SCFM (3.74 m³/hr)
Maximum Static Pressure 0.0680 in H2O (0.1270 Torr)
View Details
2 suppliers
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details