Xoxide Enermax Marathon 120mm ENLOBAL Bearing Fan 81305

Description
Conventional bearing fans just not cutting it for you anymore? Enermax's all new Marathon Fans utilize an ENLOBAL magnetic barometric bearing for a completely frictionless and noiseless operation. The ENLOBAL bearing allows the shaft of the fan to ride suspended on air, or rather a magnetic flux. What does that mean to you? It means that no moving parts are touching each other creating absolutely no friction or motor noise. In fact the only noise created is from the air moving through the fan blades itself. Imagine the absolutely quietest fan you have ever heard and subtract the motor noise...enter the world of the Marathon ENLOBAL Bearing Fans from Enermax! Dimensions: 120 x 120 x 25mm Air Flow: 44 CFM Speed: 1000 RPM +/-10% Noise: 17 dBA Current: 0.20A Bearing Type: Magnetic Barometric Bearing Features: Exclusive ENLOBAL bearing with magnetic-barometric design to run friction-free and noiseless Nano-technology composite for lowest abrasion and extreme durability Detachable fan blades for easy cleaning 3-pin design with 4-pin adapter for universal connectivity Specifications: Bearing Type: ENLOBAL Magnetic Barometric Bearing Fan Speed: 1000RPM +/-10% Noise Level: 17dBA Airflow: 44CFM Blades: 7 Rated Voltage: 12VDC Current: 0.20A Power Connector Type: 3-pin w/ 4-pin adapter Dimensions: 120 x 120 x 25mm RoHS Compliant: Yes
Description
Conventional bearing fans just not cutting it for you anymore? Enermax's all new Marathon Fans utilize an ENLOBAL magnetic barometric bearing for a completely frictionless and noiseless operation. The ENLOBAL bearing allows the shaft of the fan to ride suspended on air, or rather a magnetic flux. What does that mean to you? It means that no moving parts are touching each other creating absolutely no friction or motor noise. In fact the only noise created is from the air moving through the fan blades itself. Imagine the absolutely quietest fan you have ever heard and subtract the motor noise...enter the world of the Marathon ENLOBAL Bearing Fans from Enermax! Dimensions: 120 x 120 x 25mm Air Flow: 44 CFM Speed: 1000 RPM +/-10% Noise: 17 dBA Current: 0.20A Bearing Type: Magnetic Barometric Bearing Features: Exclusive ENLOBAL bearing with magnetic-barometric design to run friction-free and noiseless Nano-technology composite for lowest abrasion and extreme durability Detachable fan blades for easy cleaning 3-pin design with 4-pin adapter for universal connectivity Specifications: Bearing Type: ENLOBAL Magnetic Barometric Bearing Fan Speed: 1000RPM +/-10% Noise Level: 17dBA Airflow: 44CFM Blades: 7 Rated Voltage: 12VDC Current: 0.20A Power Connector Type: 3-pin w/ 4-pin adapter Dimensions: 120 x 120 x 25mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enermax Marathon 120mm ENLOBAL Bearing Fan - 81305 - Xoxide
Malvern, PA, USA
Enermax Marathon 120mm ENLOBAL Bearing Fan
81305
Enermax Marathon 120mm ENLOBAL Bearing Fan 81305
Conventional bearing fans just not cutting it for you anymore? Enermax's all new Marathon Fans utilize an ENLOBAL magnetic barometric bearing for a completely frictionless and noiseless operation. The ENLOBAL bearing allows the shaft of the fan to ride suspended on air, or rather a magnetic flux. What does that mean to you? It means that no moving parts are touching each other creating absolutely no friction or motor noise. In fact the only noise created is from the air moving through the fan blades itself. Imagine the absolutely quietest fan you have ever heard and subtract the motor noise...enter the world of the Marathon ENLOBAL Bearing Fans from Enermax! Dimensions: 120 x 120 x 25mm Air Flow: 44 CFM Speed: 1000 RPM +/-10% Noise: 17 dBA Current: 0.20A Bearing Type: Magnetic Barometric Bearing Features: Exclusive ENLOBAL bearing with magnetic-barometric design to run friction-free and noiseless Nano-technology composite for lowest abrasion and extreme durability Detachable fan blades for easy cleaning 3-pin design with 4-pin adapter for universal connectivity Specifications: Bearing Type: ENLOBAL Magnetic Barometric Bearing Fan Speed: 1000RPM +/-10% Noise Level: 17dBA Airflow: 44CFM Blades: 7 Rated Voltage: 12VDC Current: 0.20A Power Connector Type: 3-pin w/ 4-pin adapter Dimensions: 120 x 120 x 25mm RoHS Compliant: Yes

Conventional bearing fans just not cutting it for you anymore? Enermax's all new Marathon Fans utilize an ENLOBAL magnetic barometric bearing for a completely frictionless and noiseless operation. The ENLOBAL bearing allows the shaft of the fan to ride suspended on air, or rather a magnetic flux.
What does that mean to you? It means that no moving parts are touching each other creating absolutely no friction or motor noise. In fact the only noise created is from the air moving through the fan blades itself. Imagine the absolutely quietest fan you have ever heard and subtract the motor noise...enter the world of the Marathon ENLOBAL Bearing Fans from Enermax!

Dimensions:120 x 120 x 25mmAir Flow:44 CFM
Speed:1000 RPM +/-10%Noise:17 dBA
Current:0.20ABearing Type:Magnetic Barometric Bearing

Features:

  • Exclusive ENLOBAL bearing with magnetic-barometric design to run friction-free and noiseless
  • Nano-technology composite for lowest abrasion and extreme durability
  • Detachable fan blades for easy cleaning
  • 3-pin design with 4-pin adapter for universal connectivity

Specifications:

  • Bearing Type: ENLOBAL Magnetic Barometric Bearing
  • Fan Speed: 1000RPM +/-10%
  • Noise Level: 17dBA
  • Airflow: 44CFM
  • Blades: 7
  • Rated Voltage: 12VDC
  • Current: 0.20A
  • Power Connector Type: 3-pin w/ 4-pin adapter
  • Dimensions: 120 x 120 x 25mm
  • RoHS Compliant: Yes
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 81305
Product Name Enermax Marathon 120mm ENLOBAL Bearing Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.46 SCFM (36.48 m³/hr)
Nominal Voltage 12 volts
View Details
30x30x10mm, 5 VDC, 3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
3 suppliers
4 1/2
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Blower/Fan Type Filter Fan
View Details