Xoxide Enermax - T.B. Silence 120MM LED Fan - Red 70458

Description
"Holy case-cooling, Batman!" "What is it Robin?" "It's these new Enermax T.B. Silence fans, Batman! Not only are they quiet, include some super slick LEDs, but they even have Batwing blades!" "Excellent Robin, let's add them to our utility belt, ASAP!" FEATURES: Performance cooling with a low-noise profile Twister Bearing technology for longer lifetime and low noise High brightness LED with a unique lightning effect Batwing Blades design and Carved Halo Frame for extra 20%~30% airflow Patented Modular Frame with aluminum ring for enhanced stability of structure Detachable fan blades for easy cleaning SPECIFICATIONS: Model UCTB12N-R LED color Blue x 4 Dimension (mm) 120(W)*120(H)*25(D) Bearing Type Twister Bearing Speed (RPM) 1200 Voltage (V) 12 Input Power (W) 3.6 Input Current (A) 0.3 Air Flow (CFM) 53.02 Air Flow (m3/h) 90.08 Static Pressure (mm-H2O) 1.073 Minimal Noise (dBA) 14 MTBF (hour) 100,000 Connector 1 x 3 pin connector & 1 x 3 to 4 pin adaptor
Description
"Holy case-cooling, Batman!" "What is it Robin?" "It's these new Enermax T.B. Silence fans, Batman! Not only are they quiet, include some super slick LEDs, but they even have Batwing blades!" "Excellent Robin, let's add them to our utility belt, ASAP!" FEATURES: Performance cooling with a low-noise profile Twister Bearing technology for longer lifetime and low noise High brightness LED with a unique lightning effect Batwing Blades design and Carved Halo Frame for extra 20%~30% airflow Patented Modular Frame with aluminum ring for enhanced stability of structure Detachable fan blades for easy cleaning SPECIFICATIONS: Model UCTB12N-R LED color Blue x 4 Dimension (mm) 120(W)*120(H)*25(D) Bearing Type Twister Bearing Speed (RPM) 1200 Voltage (V) 12 Input Power (W) 3.6 Input Current (A) 0.3 Air Flow (CFM) 53.02 Air Flow (m3/h) 90.08 Static Pressure (mm-H2O) 1.073 Minimal Noise (dBA) 14 MTBF (hour) 100,000 Connector 1 x 3 pin connector & 1 x 3 to 4 pin adaptor

Suppliers

Company
Product
Description
Supplier Links
Enermax - T.B. Silence 120MM LED Fan - Red - 70458 - Xoxide
Malvern, PA, USA
Enermax - T.B. Silence 120MM LED Fan - Red
70458
Enermax - T.B. Silence 120MM LED Fan - Red 70458
"Holy case-cooling, Batman!" "What is it Robin?" "It's these new Enermax T.B. Silence fans, Batman! Not only are they quiet, include some super slick LEDs, but they even have Batwing blades!" "Excellent Robin, let's add them to our utility belt, ASAP!" FEATURES: Performance cooling with a low-noise profile Twister Bearing technology for longer lifetime and low noise High brightness LED with a unique lightning effect Batwing Blades design and Carved Halo Frame for extra 20%~30% airflow Patented Modular Frame with aluminum ring for enhanced stability of structure Detachable fan blades for easy cleaning SPECIFICATIONS: Model UCTB12N-R LED color Blue x 4 Dimension (mm) 120(W)*120(H)*25(D) Bearing Type Twister Bearing Speed (RPM) 1200 Voltage (V) 12 Input Power (W) 3.6 Input Current (A) 0.3 Air Flow (CFM) 53.02 Air Flow (m3/h) 90.08 Static Pressure (mm-H2O) 1.073 Minimal Noise (dBA) 14 MTBF (hour) 100,000 Connector 1 x 3 pin connector & 1 x 3 to 4 pin adaptor

"Holy case-cooling, Batman!" "What is it Robin?" "It's these new Enermax T.B. Silence fans, Batman! Not only are they quiet, include some super slick LEDs, but they even have Batwing blades!" "Excellent Robin, let's add them to our utility belt, ASAP!"

FEATURES:

  • Performance cooling with a low-noise profile
  • Twister Bearing technology for longer lifetime and low noise
  • High brightness LED with a unique lightning effect
  • Batwing Blades design and Carved Halo Frame for extra 20%~30% airflow
  • Patented Modular Frame with aluminum ring for enhanced stability of structure
  • Detachable fan blades for easy cleaning

SPECIFICATIONS:

ModelUCTB12N-R
LED colorBlue x 4
Dimension (mm)120(W)*120(H)*25(D)
Bearing TypeTwister Bearing
Speed (RPM)1200
Voltage (V)12
Input Power (W)3.6
Input Current (A)0.3
Air Flow (CFM)53.02
Air Flow (m3/h)90.08
Static Pressure (mm-H2O)1.073
Minimal Noise (dBA)14
MTBF (hour)100,000
Connector1 x 3 pin connector & 1 x 3 to 4 pin adaptor
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 70458
Product Name Enermax - T.B. Silence 120MM LED Fan - Red
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Electrical - Climate Control - Filtered Fans - PFA40000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Touch-Safe Ptc Fan Heater 400W Stego - 26Y2264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details