Xoxide 140mm Quad Blue LED Fan 70586

Description
Specifications: Overall Dimension: 140mmx140mmx25mm Rated Voltage: 12V Rated Current: 0.17+/-10%A Power Input: 2.01W Fan speed: 1100+/-10% R.P.M Max Air Flow: 52.15CFM 3Pin and 4Pin connector
Description
Specifications: Overall Dimension: 140mmx140mmx25mm Rated Voltage: 12V Rated Current: 0.17+/-10%A Power Input: 2.01W Fan speed: 1100+/-10% R.P.M Max Air Flow: 52.15CFM 3Pin and 4Pin connector

Suppliers

Company
Product
Description
Supplier Links
140mm Quad Blue LED Fan - 70586 - Xoxide
Malvern, PA, USA
140mm Quad Blue LED Fan
70586
140mm Quad Blue LED Fan 70586
Specifications: Overall Dimension: 140mmx140mmx25mm Rated Voltage: 12V Rated Current: 0.17+/-10%A Power Input: 2.01W Fan speed: 1100+/-10% R.P.M Max Air Flow: 52.15CFM 3Pin and 4Pin connector

Specifications:

  • Overall Dimension: 140mmx140mmx25mm
  • Rated Voltage: 12V
  • Rated Current: 0.17+/-10%A
  • Power Input: 2.01W
  • Fan speed: 1100+/-10% R.P.M
  • Max Air Flow: 52.15CFM
  • 3Pin and 4Pin connector
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 70586
Product Name 140mm Quad Blue LED Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 36.73 SCFM (62.43 m³/hr)
Maximum Sound Level 36 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04020BSAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.5 SCFM (7.65 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details