Xoxide Evercool Evergreen 80mm Fan 12739

Description
Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 80 x 80 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 1400±10% RPM Air Flow: 16.06 CFM Noise: <16 dBA
Description
Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 80 x 80 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 1400±10% RPM Air Flow: 16.06 CFM Noise: <16 dBA

Suppliers

Company
Product
Description
Supplier Links
Evercool Evergreen 80mm Fan - 12739 - Xoxide
Malvern, PA, USA
Evercool Evergreen 80mm Fan
12739
Evercool Evergreen 80mm Fan 12739
Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 80 x 80 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 1400±10% RPM Air Flow: 16.06 CFM Noise: <16 dBA

Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans.
Fan Specifications:

  • Dimensions: 80 x 80 x 25 mm
  • Bearing Type: Ever Lubricate long-life bearing
  • RPM: 1400±10% RPM
  • Air Flow: 16.06 CFM
  • Noise: <16 dBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 12739
Product Name Evercool Evergreen 80mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-56201 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8850 SCFM (15043 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PFA30000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 55X4780 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Supply Voltage Vdc Finder - 92X8678 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 24 volts
View Details