Xoxide Yate Loon Medium Speed 140mm Fan (29dBa, 62CFM) 17144

Description
Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 140mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D14SM-12 140mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 140 Case Fan…and for a very good reason! :Mischievous Grin: This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 140mm OEM Silent Fan from Xoxide! Dimensions: 140 x 140 x 25mm Air Flow: 62 CFM Speed: 1400RPM+/-10% Noise: 29 dBA Connector: 3-Pin & 4-Pin Bearing Type: Sleeve Specifications: Model: D14SM-12 Fan Size: 140 x 140 x 25mm Speed: 1400RPM+/-10% Air Flow: 62CFM Noise: 29.0dBA Bearing: Sleeve Voltage: 12VDC Connector: 3-pin and 4-pin Pass-Through Connector
Description
Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 140mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D14SM-12 140mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 140 Case Fan…and for a very good reason! :Mischievous Grin: This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 140mm OEM Silent Fan from Xoxide! Dimensions: 140 x 140 x 25mm Air Flow: 62 CFM Speed: 1400RPM+/-10% Noise: 29 dBA Connector: 3-Pin & 4-Pin Bearing Type: Sleeve Specifications: Model: D14SM-12 Fan Size: 140 x 140 x 25mm Speed: 1400RPM+/-10% Air Flow: 62CFM Noise: 29.0dBA Bearing: Sleeve Voltage: 12VDC Connector: 3-pin and 4-pin Pass-Through Connector

Suppliers

Company
Product
Description
Supplier Links
Yate Loon Medium Speed 140mm Fan (29dBa, 62CFM) - 17144 - Xoxide
Malvern, PA, USA
Yate Loon Medium Speed 140mm Fan (29dBa, 62CFM)
17144
Yate Loon Medium Speed 140mm Fan (29dBa, 62CFM) 17144
Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 140mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D14SM-12 140mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 140 Case Fan…and for a very good reason! :Mischievous Grin: This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 140mm OEM Silent Fan from Xoxide! Dimensions: 140 x 140 x 25mm Air Flow: 62 CFM Speed: 1400RPM+/-10% Noise: 29 dBA Connector: 3-Pin & 4-Pin Bearing Type: Sleeve Specifications: Model: D14SM-12 Fan Size: 140 x 140 x 25mm Speed: 1400RPM+/-10% Air Flow: 62CFM Noise: 29.0dBA Bearing: Sleeve Voltage: 12VDC Connector: 3-pin and 4-pin Pass-Through Connector

Need big gun cooling without big gun pricing? Xoxide brings you the weapon of your desire with our Yate Loon 140mm OEM Silent Fan. Manufactured by Yate Loon, one of the leading manufactures of DC fans, the D14SM-12 140mm Silent Fan has been compared everywhere to Nexus’s venerable Real Silent 140 Case Fan…and for a very good reason! :Mischievous Grin:
This powerful, yet super silent fan will move the air you need without the noise. And best of all without the cost of name brand badged fans! It is also compatible with both 3-pin and 4-pin Molex connectors for maximum compatibility. So power your PC’s cooling with the 140mm OEM Silent Fan from Xoxide!

Dimensions:140 x 140 x 25mmAir Flow:62 CFM
Speed:1400RPM+/-10%Noise:29 dBA
Connector:3-Pin & 4-PinBearing Type:Sleeve

Specifications:

  • Model: D14SM-12
  • Fan Size: 140 x 140 x 25mm
  • Speed: 1400RPM+/-10%
  • Air Flow: 62CFM
  • Noise: 29.0dBA
  • Bearing: Sleeve
  • Voltage: 12VDC
  • Connector: 3-pin and 4-pin Pass-Through Connector
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 17144
Product Name Yate Loon Medium Speed 140mm Fan (29dBa, 62CFM)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7324 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details