Xoxide Quad Green LED 120mm Fan 1008

Description
The Quad Green LED 120mm Fan is a completely clear fan with four LED's, one in each of the corners. The LED's give the entire fan a colored glow. This fan includes a three to four pin adapter. Dimensions: 120 x 120 x 25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W Fan Grill: N/A Specifications: Dimension: 120x120x25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W
Description
The Quad Green LED 120mm Fan is a completely clear fan with four LED's, one in each of the corners. The LED's give the entire fan a colored glow. This fan includes a three to four pin adapter. Dimensions: 120 x 120 x 25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W Fan Grill: N/A Specifications: Dimension: 120x120x25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W

Suppliers

Company
Product
Description
Supplier Links
Quad Green LED 120mm Fan - 1008 - Xoxide
Malvern, PA, USA
Quad Green LED 120mm Fan
1008
Quad Green LED 120mm Fan 1008
The Quad Green LED 120mm Fan is a completely clear fan with four LED's, one in each of the corners. The LED's give the entire fan a colored glow. This fan includes a three to four pin adapter. Dimensions: 120 x 120 x 25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W Fan Grill: N/A Specifications: Dimension: 120x120x25 mm Air Flow: 69.15 CFM Speed: 2400 RPM Noise: 39 dBA Power: 4.8 W

The Quad Green LED 120mm Fan is a completely clear fan with four LED's, one in each of the corners. The LED's give the entire fan a colored glow. This fan includes a three to four pin adapter.

Dimensions:120 x 120 x 25 mmAir Flow:69.15 CFM
Speed:2400 RPMNoise:39 dBA
Power:4.8 WFan Grill:N/A

Specifications:

  • Dimension: 120x120x25 mm
  • Air Flow: 69.15 CFM
  • Speed: 2400 RPM
  • Noise: 39 dBA
  • Power: 4.8 W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 1008
Product Name Quad Green LED 120mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812020550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details