Xoxide 80mm Ultra Titanium/Titanium Ball Bearing Fans (3 Pack) 130873

Description
ULTRA Titanium Fans give your case a snazzy chrome finish (they look more chrome in person than in the picture) that is sure to ooh and ah at your next LAN party. With a less than 1 to 1 noise to CFM ratio, the ULTRA fans are sure to please your heat sensitive computer hardware, as well as your ears. Specifications: Dimensions: 80 x 80 x 25mm Rated Voltage: 12VDC Power Consumption: 1.2W Fan Speed: 2000 RPM Airflow: 21.5 CFM Static Pressure: 0.065 inch/H2O Bearing Type: Ball Bearing Noise: 20.3 dBA
Description
ULTRA Titanium Fans give your case a snazzy chrome finish (they look more chrome in person than in the picture) that is sure to ooh and ah at your next LAN party. With a less than 1 to 1 noise to CFM ratio, the ULTRA fans are sure to please your heat sensitive computer hardware, as well as your ears. Specifications: Dimensions: 80 x 80 x 25mm Rated Voltage: 12VDC Power Consumption: 1.2W Fan Speed: 2000 RPM Airflow: 21.5 CFM Static Pressure: 0.065 inch/H2O Bearing Type: Ball Bearing Noise: 20.3 dBA

Suppliers

Company
Product
Description
Supplier Links
80mm Ultra Titanium/Titanium Ball Bearing Fans (3 Pack) - 130873 - Xoxide
Malvern, PA, USA
80mm Ultra Titanium/Titanium Ball Bearing Fans (3 Pack)
130873
80mm Ultra Titanium/Titanium Ball Bearing Fans (3 Pack) 130873
ULTRA Titanium Fans give your case a snazzy chrome finish (they look more chrome in person than in the picture) that is sure to ooh and ah at your next LAN party. With a less than 1 to 1 noise to CFM ratio, the ULTRA fans are sure to please your heat sensitive computer hardware, as well as your ears. Specifications: Dimensions: 80 x 80 x 25mm Rated Voltage: 12VDC Power Consumption: 1.2W Fan Speed: 2000 RPM Airflow: 21.5 CFM Static Pressure: 0.065 inch/H2O Bearing Type: Ball Bearing Noise: 20.3 dBA

ULTRA Titanium Fans give your case a snazzy chrome finish (they look more chrome in person than in the picture) that is sure to ooh and ah at your next LAN party. With a less than 1 to 1 noise to CFM ratio, the ULTRA fans are sure to please your heat sensitive computer hardware, as well as your ears. Specifications:

  • Dimensions: 80 x 80 x 25mm
  • Rated Voltage: 12VDC
  • Power Consumption: 1.2W
  • Fan Speed: 2000 RPM
  • Airflow: 21.5 CFM
  • Static Pressure: 0.065 inch/H2O
  • Bearing Type: Ball Bearing
  • Noise: 20.3 dBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 130873
Product Name 80mm Ultra Titanium/Titanium Ball Bearing Fans (3 Pack)
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21823042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Axial Fans - 2303031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Sound Level 31 dbA
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N88-31554 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details