Xoxide AeroCool Silver Lightning 92mm Fan 20109

Description
Aerocool fans are uniquely engineered to generate maximum airflow in order to optimize overall system operation under the most challenging circumstances. Each Aerocool product must meet the industry’s toughest standards while undergoing extensive airflow and heat transfer analysis, material conductivity testing and rigorous quality control examinations. When it comes to creating cooling products that are sophisticated enough to meet the today’s demands and tomorrow’s challenges, Aerocool is second to none. Fan Specifications: Dimension: 92x92x25mm Bearing: Sleeve Bearing RPM: 2500 RPM±10% Air Flow: 50 CFM Noise Level: 29 DBA Color: White LED Hardware included: Mounting screws, 3-pin to 4-pin adapter
Description
Aerocool fans are uniquely engineered to generate maximum airflow in order to optimize overall system operation under the most challenging circumstances. Each Aerocool product must meet the industry’s toughest standards while undergoing extensive airflow and heat transfer analysis, material conductivity testing and rigorous quality control examinations. When it comes to creating cooling products that are sophisticated enough to meet the today’s demands and tomorrow’s challenges, Aerocool is second to none. Fan Specifications: Dimension: 92x92x25mm Bearing: Sleeve Bearing RPM: 2500 RPM±10% Air Flow: 50 CFM Noise Level: 29 DBA Color: White LED Hardware included: Mounting screws, 3-pin to 4-pin adapter

Suppliers

Company
Product
Description
Supplier Links
AeroCool Silver Lightning 92mm Fan - 20109 - Xoxide
Malvern, PA, USA
AeroCool Silver Lightning 92mm Fan
20109
AeroCool Silver Lightning 92mm Fan 20109
Aerocool fans are uniquely engineered to generate maximum airflow in order to optimize overall system operation under the most challenging circumstances. Each Aerocool product must meet the industry’s toughest standards while undergoing extensive airflow and heat transfer analysis, material conductivity testing and rigorous quality control examinations. When it comes to creating cooling products that are sophisticated enough to meet the today’s demands and tomorrow’s challenges, Aerocool is second to none. Fan Specifications: Dimension: 92x92x25mm Bearing: Sleeve Bearing RPM: 2500 RPM±10% Air Flow: 50 CFM Noise Level: 29 DBA Color: White LED Hardware included: Mounting screws, 3-pin to 4-pin adapter

Aerocool fans are uniquely engineered to generate maximum airflow in order to optimize overall system operation under the most challenging circumstances. Each Aerocool product must meet the industry’s toughest standards while undergoing extensive airflow and heat transfer analysis, material conductivity testing and rigorous quality control examinations. When it comes to creating cooling products that are sophisticated enough to meet the today’s demands and tomorrow’s challenges, Aerocool is second to none.

Fan Specifications:

  • Dimension: 92x92x25mm
  • Bearing: Sleeve Bearing
  • RPM: 2500 RPM±10%
  • Air Flow: 50 CFM
  • Noise Level: 29 DBA
  • Color: White LED
  • Hardware included: Mounting screws, 3-pin to 4-pin adapter
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 20109
Product Name AeroCool Silver Lightning 92mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 5 VDC, 12.782 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan - FAD1-06025BBLW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
Filter Fan FF 018 - 01800.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
2 suppliers
Axial Fans - 1759827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1000 SCFM (1699 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details