Xoxide Noctua NF-B9 92mm Fan 80319

Description
Ever think a 92mm Fan could blow you away? Offering an outstanding level of airflow, the Noctua NF-B9 92mm Fan contains an incredible static pressure that most other fans are only able to obtain at much higher speeds. This 92mm Fan features beveled blade tips (allowing outstanding airflow), vortex-control notches, and a unique SCD drive system, in addition to a premium-grade SSO-Bearing that makes it easy to obtain a minimal amount of noise and long-term stability. Dimensions: 92 x 92 x 25mm Air Flow: 64.3 m³/h Speed: 1600 RPM Noise: 17.6 dBA Voltage: 12V Bearing Type: SSO-Bearing Features: Bevelled Blade Tips Vortex Control Notches Smooth Commutation Drive Self-Stabilizing Oil-Pressure Bearing Specifications: Size: 92x92x25 mm Bearing: SSO-Bearing Blade Geometry: NF-B9 Blade Design with BBT & VCN Rotational Speed (+/- 10%): 1600 RPM Acoustical Noise: 17.6 dB(A) Airflow: 64.3 m³/h Voltage Range: 12 V
Description
Ever think a 92mm Fan could blow you away? Offering an outstanding level of airflow, the Noctua NF-B9 92mm Fan contains an incredible static pressure that most other fans are only able to obtain at much higher speeds. This 92mm Fan features beveled blade tips (allowing outstanding airflow), vortex-control notches, and a unique SCD drive system, in addition to a premium-grade SSO-Bearing that makes it easy to obtain a minimal amount of noise and long-term stability. Dimensions: 92 x 92 x 25mm Air Flow: 64.3 m³/h Speed: 1600 RPM Noise: 17.6 dBA Voltage: 12V Bearing Type: SSO-Bearing Features: Bevelled Blade Tips Vortex Control Notches Smooth Commutation Drive Self-Stabilizing Oil-Pressure Bearing Specifications: Size: 92x92x25 mm Bearing: SSO-Bearing Blade Geometry: NF-B9 Blade Design with BBT & VCN Rotational Speed (+/- 10%): 1600 RPM Acoustical Noise: 17.6 dB(A) Airflow: 64.3 m³/h Voltage Range: 12 V

Suppliers

Company
Product
Description
Supplier Links
Noctua NF-B9 92mm Fan - 80319 - Xoxide
Malvern, PA, USA
Noctua NF-B9 92mm Fan
80319
Noctua NF-B9 92mm Fan 80319
Ever think a 92mm Fan could blow you away? Offering an outstanding level of airflow, the Noctua NF-B9 92mm Fan contains an incredible static pressure that most other fans are only able to obtain at much higher speeds. This 92mm Fan features beveled blade tips (allowing outstanding airflow), vortex-control notches, and a unique SCD drive system, in addition to a premium-grade SSO-Bearing that makes it easy to obtain a minimal amount of noise and long-term stability. Dimensions: 92 x 92 x 25mm Air Flow: 64.3 m³/h Speed: 1600 RPM Noise: 17.6 dBA Voltage: 12V Bearing Type: SSO-Bearing Features: Bevelled Blade Tips Vortex Control Notches Smooth Commutation Drive Self-Stabilizing Oil-Pressure Bearing Specifications: Size: 92x92x25 mm Bearing: SSO-Bearing Blade Geometry: NF-B9 Blade Design with BBT & VCN Rotational Speed (+/- 10%): 1600 RPM Acoustical Noise: 17.6 dB(A) Airflow: 64.3 m³/h Voltage Range: 12 V

Ever think a 92mm Fan could blow you away?
Offering an outstanding level of airflow, the Noctua NF-B9 92mm Fan contains an incredible static pressure that most other fans are only able to obtain at much higher speeds. This 92mm Fan features beveled blade tips (allowing outstanding airflow), vortex-control notches, and a unique SCD drive system, in addition to a premium-grade SSO-Bearing that makes it easy to obtain a minimal amount of noise and long-term stability.

Dimensions:92 x 92 x 25mmAir Flow:64.3 m³/h
Speed:1600 RPMNoise:17.6 dBA
Voltage:12VBearing Type:SSO-Bearing

Features:

  • Bevelled Blade Tips
  • Vortex Control Notches
  • Smooth Commutation Drive
  • Self-Stabilizing Oil-Pressure Bearing

Specifications:

  • Size: 92x92x25 mm
  • Bearing: SSO-Bearing
  • Blade Geometry: NF-B9 Blade Design with BBT & VCN
  • Rotational Speed (+/- 10%): 1600 RPM
  • Acoustical Noise: 17.6 dB(A)
  • Airflow: 64.3 m³/h
  • Voltage Range: 12 V
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 80319
Product Name Noctua NF-B9 92mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

4 1/2
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Sound Level 33 dbA
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-02510BHMW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 2.1 SCFM (3.57 m³/hr)
Maximum Sound Level 23 dbA
Nominal Voltage 5 volts
View Details
Axial Fan - 121DW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 254 SCFM (432 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2557287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.9 SCFM (37.22 m³/hr)
Maximum Sound Level 50 dbA
View Details