Xoxide AeroCool Silver Lightning 120mm Fan 20110

Description
Each Aerocool product must meet the industry’s toughest standards while undergoing extensive airflow and heat transfer analysis, material conductivity testing and rigorous quality control examinations. When it comes to creating cooling products that are sophisticated enough to meet the today’s demands and tomorrow’s challenges, Aerocool is second to none. Fan Specifications: Dimension: 120x120x25mm Bearing: Sleeve Bearing RPM: 1500 RPM±10% Air Flow: 65 CFM Noise Level: 26.58 DBA Color: White LED Hardware included: Mounting screws, 3-pin to 4-pin adapter
Description
Each Aerocool product must meet the industry’s toughest standards while undergoing extensive airflow and heat transfer analysis, material conductivity testing and rigorous quality control examinations. When it comes to creating cooling products that are sophisticated enough to meet the today’s demands and tomorrow’s challenges, Aerocool is second to none. Fan Specifications: Dimension: 120x120x25mm Bearing: Sleeve Bearing RPM: 1500 RPM±10% Air Flow: 65 CFM Noise Level: 26.58 DBA Color: White LED Hardware included: Mounting screws, 3-pin to 4-pin adapter

Suppliers

Company
Product
Description
Supplier Links
AeroCool Silver Lightning 120mm Fan - 20110 - Xoxide
Malvern, PA, USA
AeroCool Silver Lightning 120mm Fan
20110
AeroCool Silver Lightning 120mm Fan 20110
Each Aerocool product must meet the industry’s toughest standards while undergoing extensive airflow and heat transfer analysis, material conductivity testing and rigorous quality control examinations. When it comes to creating cooling products that are sophisticated enough to meet the today’s demands and tomorrow’s challenges, Aerocool is second to none. Fan Specifications: Dimension: 120x120x25mm Bearing: Sleeve Bearing RPM: 1500 RPM±10% Air Flow: 65 CFM Noise Level: 26.58 DBA Color: White LED Hardware included: Mounting screws, 3-pin to 4-pin adapter

Each Aerocool product must meet the industry’s toughest standards while undergoing extensive airflow and heat transfer analysis, material conductivity testing and rigorous quality control examinations. When it comes to creating cooling products that are sophisticated enough to meet the today’s demands and tomorrow’s challenges, Aerocool is second to none.

Fan Specifications:

  • Dimension: 120x120x25mm
  • Bearing: Sleeve Bearing
  • RPM: 1500 RPM±10%
  • Air Flow: 65 CFM
  • Noise Level: 26.58 DBA
  • Color: White LED
  • Hardware included: Mounting screws, 3-pin to 4-pin adapter
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 20110
Product Name AeroCool Silver Lightning 120mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 103TX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Outdoor Filter Fan FF 01821 - 01821.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Type 7F.21 - Reverse flow filter fan - 7F2181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details