Xoxide 120mm Dual Cold Cathode Fan - Green 16212

Description
The Logisys 120mm Dual Ring Cold Cathode Fans provide an excellent light source for your computer. The built-in design of this Green 120mm Cold Cathode Fan helps save space from tradition straight bulb cathodes, and solves the age old mounting problem. Each kit includes a dual inverter to run the two independent bulbs. An expansion slot mounted switch allows you to turn the lighting effect on or off as you please. 42.31 CFM at a mere 22 decibels moves massive amounts of air without the noise. Dimensions: 120 x 120 x 25mm Air Flow: 42.31CFm Speed: 2800~3200RPM Noise: 22dBA Current: 5.0mA +/-0.5mA Bearing Type: Sleeve Specifications: Dual CCFL Ring Input Voltage: 12V Output Voltage: 650V+- 10% Current: 5.0mA+-0.5mA Brightness: 28,000 cd/m<2> Life Span: Min. 15,000 Hours Cooling Fan: Fan Dimension: 120 x 120 x 25mm Input Voltage: 11.2~12.2VDC Output Current: 5~7.5mA Output Frequency: 40kHz+-20% Air Flow: 42.31CFM Rotation Speed: 2800~3200RPM Noise Level: 22dBA Bearing Type: Sleeve
Description
The Logisys 120mm Dual Ring Cold Cathode Fans provide an excellent light source for your computer. The built-in design of this Green 120mm Cold Cathode Fan helps save space from tradition straight bulb cathodes, and solves the age old mounting problem. Each kit includes a dual inverter to run the two independent bulbs. An expansion slot mounted switch allows you to turn the lighting effect on or off as you please. 42.31 CFM at a mere 22 decibels moves massive amounts of air without the noise. Dimensions: 120 x 120 x 25mm Air Flow: 42.31CFm Speed: 2800~3200RPM Noise: 22dBA Current: 5.0mA +/-0.5mA Bearing Type: Sleeve Specifications: Dual CCFL Ring Input Voltage: 12V Output Voltage: 650V+- 10% Current: 5.0mA+-0.5mA Brightness: 28,000 cd/m<2> Life Span: Min. 15,000 Hours Cooling Fan: Fan Dimension: 120 x 120 x 25mm Input Voltage: 11.2~12.2VDC Output Current: 5~7.5mA Output Frequency: 40kHz+-20% Air Flow: 42.31CFM Rotation Speed: 2800~3200RPM Noise Level: 22dBA Bearing Type: Sleeve

Suppliers

Company
Product
Description
Supplier Links
120mm Dual Cold Cathode Fan - Green - 16212 - Xoxide
Malvern, PA, USA
120mm Dual Cold Cathode Fan - Green
16212
120mm Dual Cold Cathode Fan - Green 16212
The Logisys 120mm Dual Ring Cold Cathode Fans provide an excellent light source for your computer. The built-in design of this Green 120mm Cold Cathode Fan helps save space from tradition straight bulb cathodes, and solves the age old mounting problem. Each kit includes a dual inverter to run the two independent bulbs. An expansion slot mounted switch allows you to turn the lighting effect on or off as you please. 42.31 CFM at a mere 22 decibels moves massive amounts of air without the noise. Dimensions: 120 x 120 x 25mm Air Flow: 42.31CFm Speed: 2800~3200RPM Noise: 22dBA Current: 5.0mA +/-0.5mA Bearing Type: Sleeve Specifications: Dual CCFL Ring Input Voltage: 12V Output Voltage: 650V+- 10% Current: 5.0mA+-0.5mA Brightness: 28,000 cd/m<2> Life Span: Min. 15,000 Hours Cooling Fan: Fan Dimension: 120 x 120 x 25mm Input Voltage: 11.2~12.2VDC Output Current: 5~7.5mA Output Frequency: 40kHz+-20% Air Flow: 42.31CFM Rotation Speed: 2800~3200RPM Noise Level: 22dBA Bearing Type: Sleeve

The Logisys 120mm Dual Ring Cold Cathode Fans provide an excellent light source for your computer. The built-in design of this Green 120mm Cold Cathode Fan helps save space from tradition straight bulb cathodes, and solves the age old mounting problem. Each kit includes a dual inverter to run the two independent bulbs. An expansion slot mounted switch allows you to turn the lighting effect on or off as you please. 42.31 CFM at a mere 22 decibels moves massive amounts of air without the noise.

Dimensions:120 x 120 x 25mmAir Flow:42.31CFm
Speed:2800~3200RPMNoise:22dBA
Current:5.0mA +/-0.5mABearing Type:Sleeve

Specifications:

  • Dual CCFL Ring
    • Input Voltage: 12V
    • Output Voltage: 650V+- 10%
    • Current: 5.0mA+-0.5mA
    • Brightness: 28,000 cd/m<2>
    • Life Span: Min. 15,000 Hours
  • Cooling Fan:
    • Fan Dimension: 120 x 120 x 25mm
    • Input Voltage: 11.2~12.2VDC
    • Output Current: 5~7.5mA
    • Output Frequency: 40kHz+-20%
    • Air Flow: 42.31CFM
    • Rotation Speed: 2800~3200RPM
    • Noise Level: 22dBA
    • Bearing Type: Sleeve
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 16212
Product Name 120mm Dual Cold Cathode Fan - Green
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N86-50051 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4950 SCFM (8414 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
Filter Fan FF 018 - 01802.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers
Type 7F.31 - Reverse flow filter fan - 7F3181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details