Xoxide AeroCool Silver Lightning 80mm Fan 20108

Description
Each Aerocool product must meet the industry’s toughest standards while undergoing extensive airflow and heat transfer analysis, material conductivity testing and rigorous quality control examinations. When it comes to creating cooling products that are sophisticated enough to meet the today’s demands and tomorrow’s challenges, Aerocool is second to none. The Aerocool Silver Lightning 80mm White LED Fan features a clear body with reflective chromed fan blades illuminated by four super bright, white LEDs. The Aerocool Silver Lightning 80mm White LED Fan also has an excellent noise to air flow ratio, keeping your case quiet while keeping it cool. Fan Specifications: Dimension: 80x80x25mm Bearing: Sleeve Bearing RPM: 2500 RPM±10% Air Flow: 33 CFM Noise Level: 21.6 DBA Color: White LED Hardware included: Mounting screws, 3-pin to 4-pin adapter
Description
Each Aerocool product must meet the industry’s toughest standards while undergoing extensive airflow and heat transfer analysis, material conductivity testing and rigorous quality control examinations. When it comes to creating cooling products that are sophisticated enough to meet the today’s demands and tomorrow’s challenges, Aerocool is second to none. The Aerocool Silver Lightning 80mm White LED Fan features a clear body with reflective chromed fan blades illuminated by four super bright, white LEDs. The Aerocool Silver Lightning 80mm White LED Fan also has an excellent noise to air flow ratio, keeping your case quiet while keeping it cool. Fan Specifications: Dimension: 80x80x25mm Bearing: Sleeve Bearing RPM: 2500 RPM±10% Air Flow: 33 CFM Noise Level: 21.6 DBA Color: White LED Hardware included: Mounting screws, 3-pin to 4-pin adapter

Suppliers

Company
Product
Description
Supplier Links
AeroCool Silver Lightning 80mm Fan - 20108 - Xoxide
Malvern, PA, USA
AeroCool Silver Lightning 80mm Fan
20108
AeroCool Silver Lightning 80mm Fan 20108
Each Aerocool product must meet the industry’s toughest standards while undergoing extensive airflow and heat transfer analysis, material conductivity testing and rigorous quality control examinations. When it comes to creating cooling products that are sophisticated enough to meet the today’s demands and tomorrow’s challenges, Aerocool is second to none. The Aerocool Silver Lightning 80mm White LED Fan features a clear body with reflective chromed fan blades illuminated by four super bright, white LEDs. The Aerocool Silver Lightning 80mm White LED Fan also has an excellent noise to air flow ratio, keeping your case quiet while keeping it cool. Fan Specifications: Dimension: 80x80x25mm Bearing: Sleeve Bearing RPM: 2500 RPM±10% Air Flow: 33 CFM Noise Level: 21.6 DBA Color: White LED Hardware included: Mounting screws, 3-pin to 4-pin adapter

Each Aerocool product must meet the industry’s toughest standards while undergoing extensive airflow and heat transfer analysis, material conductivity testing and rigorous quality control examinations. When it comes to creating cooling products that are sophisticated enough to meet the today’s demands and tomorrow’s challenges, Aerocool is second to none.
The Aerocool Silver Lightning 80mm White LED Fan features a clear body with reflective chromed fan blades illuminated by four super bright, white LEDs.
The Aerocool Silver Lightning 80mm White LED Fan also has an excellent noise to air flow ratio, keeping your case quiet while keeping it cool.

Fan Specifications:

  • Dimension: 80x80x25mm
  • Bearing: Sleeve Bearing
  • RPM: 2500 RPM±10%
  • Air Flow: 33 CFM
  • Noise Level: 21.6 DBA
  • Color: White LED
  • Hardware included: Mounting screws, 3-pin to 4-pin adapter
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 20108
Product Name AeroCool Silver Lightning 80mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 380DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH20000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
Type 7F.30 - Filter fan - 7F3081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details