Xoxide AeroCool Shark Fan - 120mm Black Edition 20120

Description
The Aerocool Shark 120mm Black Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 120mm Black Edition Fan are factory sleeved in black. Fan Specifications: Dimension: 120x120x25mm RPM: 1500 RPM Air Flow: 82.6 CFM Noise Level: 26.5 DBA
Description
The Aerocool Shark 120mm Black Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 120mm Black Edition Fan are factory sleeved in black. Fan Specifications: Dimension: 120x120x25mm RPM: 1500 RPM Air Flow: 82.6 CFM Noise Level: 26.5 DBA

Suppliers

Company
Product
Description
Supplier Links
AeroCool Shark Fan - 120mm Black Edition - 20120 - Xoxide
Malvern, PA, USA
AeroCool Shark Fan - 120mm Black Edition
20120
AeroCool Shark Fan - 120mm Black Edition 20120
The Aerocool Shark 120mm Black Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 120mm Black Edition Fan are factory sleeved in black. Fan Specifications: Dimension: 120x120x25mm RPM: 1500 RPM Air Flow: 82.6 CFM Noise Level: 26.5 DBA

The Aerocool Shark 120mm Black Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 120mm Black Edition Fan are factory sleeved in black.
Fan Specifications:

  • Dimension: 120x120x25mm
  • RPM: 1500 RPM
  • Air Flow: 82.6 CFM
  • Noise Level: 26.5 DBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 20120
Product Name AeroCool Shark Fan - 120mm Black Edition
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 126LH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 230 volts
View Details
Nominal Rated Voltage Ac Finder - 92X8685 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 120 volts
View Details