Xoxide 80mm Vantec Stealth Fan 12400

Description
High output fans are nice but they also produce tons of noise. This is the fan of choice if you are looking for a fan that does not sound like a jet airplane but still pushes a decent amount of air. These fans push more air and produce less noise than the competition. Vantec's lifetime warranty means that the quality is unmatched. Dimensions: 80 x 80 x 25 mm Air Flow: 27 CFM Speed: 2050 RPM Noise: 21 dBA Power: 1.2W Bearing Type: Dual Ball Bearing Specifications Dimensions: 80x80x25 mm Air flow: 27 CFM Fan speed: 2050 RPM Sound level: 21 dBA Bearing: Dual Ball Bearing Voltage: 12V Current: .1 A Power: 1.2 W
Description
High output fans are nice but they also produce tons of noise. This is the fan of choice if you are looking for a fan that does not sound like a jet airplane but still pushes a decent amount of air. These fans push more air and produce less noise than the competition. Vantec's lifetime warranty means that the quality is unmatched. Dimensions: 80 x 80 x 25 mm Air Flow: 27 CFM Speed: 2050 RPM Noise: 21 dBA Power: 1.2W Bearing Type: Dual Ball Bearing Specifications Dimensions: 80x80x25 mm Air flow: 27 CFM Fan speed: 2050 RPM Sound level: 21 dBA Bearing: Dual Ball Bearing Voltage: 12V Current: .1 A Power: 1.2 W

Suppliers

Company
Product
Description
Supplier Links
80mm Vantec Stealth Fan - 12400 - Xoxide
Malvern, PA, USA
80mm Vantec Stealth Fan
12400
80mm Vantec Stealth Fan 12400
High output fans are nice but they also produce tons of noise. This is the fan of choice if you are looking for a fan that does not sound like a jet airplane but still pushes a decent amount of air. These fans push more air and produce less noise than the competition. Vantec's lifetime warranty means that the quality is unmatched. Dimensions: 80 x 80 x 25 mm Air Flow: 27 CFM Speed: 2050 RPM Noise: 21 dBA Power: 1.2W Bearing Type: Dual Ball Bearing Specifications Dimensions: 80x80x25 mm Air flow: 27 CFM Fan speed: 2050 RPM Sound level: 21 dBA Bearing: Dual Ball Bearing Voltage: 12V Current: .1 A Power: 1.2 W

High output fans are nice but they also produce tons of noise. This is the fan of choice if you are looking for a fan that does not sound like a jet airplane but still pushes a decent amount of air. These fans push more air and produce less noise than the competition. Vantec's lifetime warranty means that the quality is unmatched.

Dimensions:80 x 80 x 25 mmAir Flow:27 CFM
Speed:2050 RPMNoise:21 dBA
Power:1.2WBearing Type:Dual Ball Bearing

Specifications

  • Dimensions: 80x80x25 mm
  • Air flow: 27 CFM
  • Fan speed: 2050 RPM
  • Sound level: 21 dBA
  • Bearing: Dual Ball Bearing
  • Voltage: 12V
  • Current: .1 A
  • Power: 1.2 W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 12400
Product Name 80mm Vantec Stealth Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01804.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
Axial Fans - 1759829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details
60x60x20mm, 5 VDC, 14.279 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020BBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details