Xoxide Noctua NF-P12-1300 120mm 1300rpm Fan 80320

Description
Specifically developed for applications where the performance of the airflow and pressure must be top-notch, the NF-P12-1300 is the perfect component for your CPU cooler. This Noctua 120mm Fan offers an exceptional amount of quietness and long-term stability, which is due in part to it's superior psychoacoustic optimizations like the Vortex-Control Notches, their new SCD (Smooth Commutation) Drive System and Noctua's premium-grade SSO-Bearing. Dimensions: 120 x 120 x 25mm Air Flow: 54.3 CFM Speed: 1300 RPM Noise: 19.8 dBA Bearing: Self-Stabilizing Oil Pressure Bearing Voltage Range: 12V DC Features: Pressure-optimized Nine-Blade Design Vortex-Control Notches Smooth Commutation Drive Self-stabilizing oil-pressure bearing Also Includes: Ultra Low Noise Adapter Low Noise Adapter 4 x Vibration Compensators 3:4-Pin Adapter 4 x Fan Screws
Description
Specifically developed for applications where the performance of the airflow and pressure must be top-notch, the NF-P12-1300 is the perfect component for your CPU cooler. This Noctua 120mm Fan offers an exceptional amount of quietness and long-term stability, which is due in part to it's superior psychoacoustic optimizations like the Vortex-Control Notches, their new SCD (Smooth Commutation) Drive System and Noctua's premium-grade SSO-Bearing. Dimensions: 120 x 120 x 25mm Air Flow: 54.3 CFM Speed: 1300 RPM Noise: 19.8 dBA Bearing: Self-Stabilizing Oil Pressure Bearing Voltage Range: 12V DC Features: Pressure-optimized Nine-Blade Design Vortex-Control Notches Smooth Commutation Drive Self-stabilizing oil-pressure bearing Also Includes: Ultra Low Noise Adapter Low Noise Adapter 4 x Vibration Compensators 3:4-Pin Adapter 4 x Fan Screws

Suppliers

Company
Product
Description
Supplier Links
Noctua NF-P12-1300 120mm 1300rpm Fan - 80320 - Xoxide
Malvern, PA, USA
Noctua NF-P12-1300 120mm 1300rpm Fan
80320
Noctua NF-P12-1300 120mm 1300rpm Fan 80320
Specifically developed for applications where the performance of the airflow and pressure must be top-notch, the NF-P12-1300 is the perfect component for your CPU cooler. This Noctua 120mm Fan offers an exceptional amount of quietness and long-term stability, which is due in part to it's superior psychoacoustic optimizations like the Vortex-Control Notches, their new SCD (Smooth Commutation) Drive System and Noctua's premium-grade SSO-Bearing. Dimensions: 120 x 120 x 25mm Air Flow: 54.3 CFM Speed: 1300 RPM Noise: 19.8 dBA Bearing: Self-Stabilizing Oil Pressure Bearing Voltage Range: 12V DC Features: Pressure-optimized Nine-Blade Design Vortex-Control Notches Smooth Commutation Drive Self-stabilizing oil-pressure bearing Also Includes: Ultra Low Noise Adapter Low Noise Adapter 4 x Vibration Compensators 3:4-Pin Adapter 4 x Fan Screws

Specifically developed for applications where the performance of the airflow and pressure must be top-notch, the NF-P12-1300 is the perfect component for your CPU cooler. This Noctua 120mm Fan offers an exceptional amount of quietness and long-term stability, which is due in part to it's superior psychoacoustic optimizations like the Vortex-Control Notches, their new SCD (Smooth Commutation) Drive System and Noctua's premium-grade SSO-Bearing.

Dimensions:120 x 120 x 25mmAir Flow:54.3 CFM
Speed:1300 RPMNoise:19.8 dBA
Bearing:Self-Stabilizing Oil Pressure BearingVoltage Range:12V DC

Features:

  • Pressure-optimized Nine-Blade Design
  • Vortex-Control Notches
  • Smooth Commutation Drive
  • Self-stabilizing oil-pressure bearing
  • Also Includes:
    • Ultra Low Noise Adapter
    • Low Noise Adapter
    • 4 x Vibration Compensators
    • 3:4-Pin Adapter
    • 4 x Fan Screws
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 80320
Product Name Noctua NF-P12-1300 120mm 1300rpm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 to 120 SCFM (187 to 204 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 1442049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
AC Fans - Q1101-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 103 SCFM (176 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
3 suppliers
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details