Xoxide Scythe Slip Stream Slim Low Profile 120mm Fan - 1600 RPM 16987

Description
Showcasing a super-slim appearance that is tailor-made for the cooling spot on your CPU or VGA Cooler, the Scythe Slip Stream Slim Low Profile 120mm Fan is sure to be a fantastic addition to your PC. Boasting up to 1600RPM, the Scythe Slip Stream features a wide fan blade that cuts through the air with an impressive amount of force, making quick quick of all your high-demand cooling needs. This 1600RPM Scythe Slip Stream Slim Low Profile 120mm Fan comes with a 3-pin connector, as well as a 4-pin Peripheral Adapter in the Package. Dimensions: 120 x 120 x 12mm Air Flow: 38.05 CFM Speed: 1600 RPM +/- 10% Noise: 28.89 dBA Rated Current: 0.19A Bearing Type: Sleeve Bearing Features: Wide Fan Blade Super Slim Appearance Ideal for Cooling Spot of CPU Cooler or VGA Cooler 3-Pin Connector (4-Pin Peripheral Adapter in Package) Specifications: RPM: 1600±10% MTBF: 30000hrs Rated Current: 0.19A Air Flow: 38.05 CFM Noise Level: 28.89 dBA Bearing Type: Sleeve Bearing Weight: 115g
Description
Showcasing a super-slim appearance that is tailor-made for the cooling spot on your CPU or VGA Cooler, the Scythe Slip Stream Slim Low Profile 120mm Fan is sure to be a fantastic addition to your PC. Boasting up to 1600RPM, the Scythe Slip Stream features a wide fan blade that cuts through the air with an impressive amount of force, making quick quick of all your high-demand cooling needs. This 1600RPM Scythe Slip Stream Slim Low Profile 120mm Fan comes with a 3-pin connector, as well as a 4-pin Peripheral Adapter in the Package. Dimensions: 120 x 120 x 12mm Air Flow: 38.05 CFM Speed: 1600 RPM +/- 10% Noise: 28.89 dBA Rated Current: 0.19A Bearing Type: Sleeve Bearing Features: Wide Fan Blade Super Slim Appearance Ideal for Cooling Spot of CPU Cooler or VGA Cooler 3-Pin Connector (4-Pin Peripheral Adapter in Package) Specifications: RPM: 1600±10% MTBF: 30000hrs Rated Current: 0.19A Air Flow: 38.05 CFM Noise Level: 28.89 dBA Bearing Type: Sleeve Bearing Weight: 115g

Suppliers

Company
Product
Description
Supplier Links
Scythe Slip Stream Slim Low Profile 120mm Fan - 1600 RPM - 16987 - Xoxide
Malvern, PA, USA
Scythe Slip Stream Slim Low Profile 120mm Fan - 1600 RPM
16987
Scythe Slip Stream Slim Low Profile 120mm Fan - 1600 RPM 16987
Showcasing a super-slim appearance that is tailor-made for the cooling spot on your CPU or VGA Cooler, the Scythe Slip Stream Slim Low Profile 120mm Fan is sure to be a fantastic addition to your PC. Boasting up to 1600RPM, the Scythe Slip Stream features a wide fan blade that cuts through the air with an impressive amount of force, making quick quick of all your high-demand cooling needs. This 1600RPM Scythe Slip Stream Slim Low Profile 120mm Fan comes with a 3-pin connector, as well as a 4-pin Peripheral Adapter in the Package. Dimensions: 120 x 120 x 12mm Air Flow: 38.05 CFM Speed: 1600 RPM +/- 10% Noise: 28.89 dBA Rated Current: 0.19A Bearing Type: Sleeve Bearing Features: Wide Fan Blade Super Slim Appearance Ideal for Cooling Spot of CPU Cooler or VGA Cooler 3-Pin Connector (4-Pin Peripheral Adapter in Package) Specifications: RPM: 1600±10% MTBF: 30000hrs Rated Current: 0.19A Air Flow: 38.05 CFM Noise Level: 28.89 dBA Bearing Type: Sleeve Bearing Weight: 115g

Showcasing a super-slim appearance that is tailor-made for the cooling spot on your CPU or VGA Cooler, the Scythe Slip Stream Slim Low Profile 120mm Fan is sure to be a fantastic addition to your PC. Boasting up to 1600RPM, the Scythe Slip Stream features a wide fan blade that cuts through the air with an impressive amount of force, making quick quick of all your high-demand cooling needs. This 1600RPM Scythe Slip Stream Slim Low Profile 120mm Fan comes with a 3-pin connector, as well as a 4-pin Peripheral Adapter in the Package.

Dimensions:120 x 120 x 12mmAir Flow:38.05 CFM
Speed:1600 RPM +/- 10%Noise:28.89 dBA
Rated Current:0.19ABearing Type:Sleeve Bearing

Features:

  • Wide Fan Blade
  • Super Slim Appearance
  • Ideal for Cooling Spot of CPU Cooler or VGA Cooler
  • 3-Pin Connector (4-Pin Peripheral Adapter in Package)

Specifications:

  • RPM: 1600±10%
  • MTBF: 30000hrs
  • Rated Current: 0.19A
  • Air Flow: 38.05 CFM
  • Noise Level: 28.89 dBA
  • Bearing Type: Sleeve Bearing
  • Weight: 115g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 16987
Product Name Scythe Slip Stream Slim Low Profile 120mm Fan - 1600 RPM
Unlock Full Specs
to access all available technical data

Similar Products

25x25x10mm, 5 VDC, 1.6 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-02510BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.6 SCFM (2.72 m³/hr)
Maximum Static Pressure 0.0900 in H2O (0.1681 Torr)
View Details
3 suppliers
Axial Fans - 285507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 122 SCFM (208 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details