Xoxide Noctua NF-S12B FLX 120mm Fan 80298

Description
Noctua brings quality Austrian engineering to your door with their NF-S12B FLX 120mm Ultra Silent Fans. Each fan features sound optimized blade geometry with Bevelled Blade Tips that improve its award-winning predecessor’s already impressive airflow efficiency by up to 10%, and they’re backed by Noctua’s astounding SIX-YEAR warranty! Each NF-S12B FLX utilizes a specialized SSO bearing that magnetically centers and self lubricates itself for a new level of quietness and long-term stability. When coupled with the included L.N.A. (Low Noise Adapter) or U.L.N.A. (Ultra Low Noise Adapter), the Noctua NF-S12B FLX drops some speed and decibels for almost completely silent operation! Dimensions: 120 x 120 x 25mm Air Flow: 100.6 m3/h Speed: 1200 RPM +/-10% Noise: 18.1 dBA Power: 1.2W Bearing Type: SSO Bearing Features: Sound optimized blade geometry and profile Self-stabilizing oil pressure bearing Included adapters for the ideal noise-to-airflow ratio for your case Specifications: Dimensions: 120 x 120 x 25mm Bearing: SSO-Bearing Blade Geometry: NF-S12B Blade Design with BBT (Bevelled Blade Tips) Rotational Speed: 1200RPM +/-10% Rotational Speed w/ LNA: 900RPM +/-10% Rotational Speed w/ ULNA: 600RPM +/-10% Airflow: 100.6 m3/h Airflow w/ LNA: 75.8 m3/h Airflow w/ ULNA: 49.2 m3/h Acoustical Noise: 18.1dBA Acoustical Noise w/ LNA: 10.6dBA Acoustical Noise w/ ULNA: 6.2dBA Static Pressure: 1.31 mm H2O Static Pressure with L.N.A.: 0.76 mm H2O Static Pressure with U.L.N.A.: 0.34 mm H2O Input Power: 1.2W Input Current: 0.1A Operating Voltage Range: 12VDC Manufacturers Warranty: 6 Years Package includes: Low and Ultra Low Noise Adapters, 4 vibration compensators, 3 to 4pin adapter, 4 fan screws
Description
Noctua brings quality Austrian engineering to your door with their NF-S12B FLX 120mm Ultra Silent Fans. Each fan features sound optimized blade geometry with Bevelled Blade Tips that improve its award-winning predecessor’s already impressive airflow efficiency by up to 10%, and they’re backed by Noctua’s astounding SIX-YEAR warranty! Each NF-S12B FLX utilizes a specialized SSO bearing that magnetically centers and self lubricates itself for a new level of quietness and long-term stability. When coupled with the included L.N.A. (Low Noise Adapter) or U.L.N.A. (Ultra Low Noise Adapter), the Noctua NF-S12B FLX drops some speed and decibels for almost completely silent operation! Dimensions: 120 x 120 x 25mm Air Flow: 100.6 m3/h Speed: 1200 RPM +/-10% Noise: 18.1 dBA Power: 1.2W Bearing Type: SSO Bearing Features: Sound optimized blade geometry and profile Self-stabilizing oil pressure bearing Included adapters for the ideal noise-to-airflow ratio for your case Specifications: Dimensions: 120 x 120 x 25mm Bearing: SSO-Bearing Blade Geometry: NF-S12B Blade Design with BBT (Bevelled Blade Tips) Rotational Speed: 1200RPM +/-10% Rotational Speed w/ LNA: 900RPM +/-10% Rotational Speed w/ ULNA: 600RPM +/-10% Airflow: 100.6 m3/h Airflow w/ LNA: 75.8 m3/h Airflow w/ ULNA: 49.2 m3/h Acoustical Noise: 18.1dBA Acoustical Noise w/ LNA: 10.6dBA Acoustical Noise w/ ULNA: 6.2dBA Static Pressure: 1.31 mm H2O Static Pressure with L.N.A.: 0.76 mm H2O Static Pressure with U.L.N.A.: 0.34 mm H2O Input Power: 1.2W Input Current: 0.1A Operating Voltage Range: 12VDC Manufacturers Warranty: 6 Years Package includes: Low and Ultra Low Noise Adapters, 4 vibration compensators, 3 to 4pin adapter, 4 fan screws

Suppliers

Company
Product
Description
Supplier Links
Noctua NF-S12B FLX 120mm Fan - 80298 - Xoxide
Malvern, PA, USA
Noctua NF-S12B FLX 120mm Fan
80298
Noctua NF-S12B FLX 120mm Fan 80298
Noctua brings quality Austrian engineering to your door with their NF-S12B FLX 120mm Ultra Silent Fans. Each fan features sound optimized blade geometry with Bevelled Blade Tips that improve its award-winning predecessor’s already impressive airflow efficiency by up to 10%, and they’re backed by Noctua’s astounding SIX-YEAR warranty! Each NF-S12B FLX utilizes a specialized SSO bearing that magnetically centers and self lubricates itself for a new level of quietness and long-term stability. When coupled with the included L.N.A. (Low Noise Adapter) or U.L.N.A. (Ultra Low Noise Adapter), the Noctua NF-S12B FLX drops some speed and decibels for almost completely silent operation! Dimensions: 120 x 120 x 25mm Air Flow: 100.6 m3/h Speed: 1200 RPM +/-10% Noise: 18.1 dBA Power: 1.2W Bearing Type: SSO Bearing Features: Sound optimized blade geometry and profile Self-stabilizing oil pressure bearing Included adapters for the ideal noise-to-airflow ratio for your case Specifications: Dimensions: 120 x 120 x 25mm Bearing: SSO-Bearing Blade Geometry: NF-S12B Blade Design with BBT (Bevelled Blade Tips) Rotational Speed: 1200RPM +/-10% Rotational Speed w/ LNA: 900RPM +/-10% Rotational Speed w/ ULNA: 600RPM +/-10% Airflow: 100.6 m3/h Airflow w/ LNA: 75.8 m3/h Airflow w/ ULNA: 49.2 m3/h Acoustical Noise: 18.1dBA Acoustical Noise w/ LNA: 10.6dBA Acoustical Noise w/ ULNA: 6.2dBA Static Pressure: 1.31 mm H2O Static Pressure with L.N.A.: 0.76 mm H2O Static Pressure with U.L.N.A.: 0.34 mm H2O Input Power: 1.2W Input Current: 0.1A Operating Voltage Range: 12VDC Manufacturers Warranty: 6 Years Package includes: Low and Ultra Low Noise Adapters, 4 vibration compensators, 3 to 4pin adapter, 4 fan screws

Noctua brings quality Austrian engineering to your door with their NF-S12B FLX 120mm Ultra Silent Fans. Each fan features sound optimized blade geometry with Bevelled Blade Tips that improve its award-winning predecessor’s already impressive airflow efficiency by up to 10%, and they’re backed by Noctua’s astounding SIX-YEAR warranty!
Each NF-S12B FLX utilizes a specialized SSO bearing that magnetically centers and self lubricates itself for a new level of quietness and long-term stability. When coupled with the included L.N.A. (Low Noise Adapter) or U.L.N.A. (Ultra Low Noise Adapter), the Noctua NF-S12B FLX drops some speed and decibels for almost completely silent operation!

Dimensions:120 x 120 x 25mmAir Flow:100.6 m3/h
Speed:1200 RPM +/-10%Noise:18.1 dBA
Power:1.2WBearing Type:SSO Bearing

Features:

  • Sound optimized blade geometry and profile
  • Self-stabilizing oil pressure bearing
  • Included adapters for the ideal noise-to-airflow ratio for your case

Specifications:

  • Dimensions: 120 x 120 x 25mm
  • Bearing: SSO-Bearing
  • Blade Geometry: NF-S12B Blade Design with BBT (Bevelled Blade Tips)
  • Rotational Speed: 1200RPM +/-10%
  • Rotational Speed w/ LNA: 900RPM +/-10%
  • Rotational Speed w/ ULNA: 600RPM +/-10%
  • Airflow: 100.6 m3/h
  • Airflow w/ LNA: 75.8 m3/h
  • Airflow w/ ULNA: 49.2 m3/h
  • Acoustical Noise: 18.1dBA
  • Acoustical Noise w/ LNA: 10.6dBA
  • Acoustical Noise w/ ULNA: 6.2dBA
  • Static Pressure: 1.31 mm H2O
  • Static Pressure with L.N.A.: 0.76 mm H2O
  • Static Pressure with U.L.N.A.: 0.34 mm H2O
  • Input Power: 1.2W
  • Input Current: 0.1A
  • Operating Voltage Range: 12VDC
  • Manufacturers Warranty: 6 Years
  • Package includes: Low and Ultra Low Noise Adapters, 4 vibration compensators, 3 to 4pin adapter, 4 fan screws
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 80298
Product Name Noctua NF-S12B FLX 120mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 121DW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 254 SCFM (432 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details