Xoxide Yate Loon Quad Blue LED Silent Clear 120mm Fan 17141

Description
Xoxide(Imported from Yate Loon) Quad Blue LED 120mm Case Fans provide an economical solution for quiet, powerful cooling. Each fan pushes a copious 47CFM at a mere 28 true dBA as measured in an anechoic chamber using ISO standards! Dimensions: 120 x 120 x 25mm Air Flow: 47 CFM Speed: 1350 RPM Noise: 28dBA Lighting: Quad Blue LED Connector: 3-Pin Specifications: Dimensions: 120 x 120 x 25mm Fan Speed: 1350RPM Air Flow: 47CFM Noise Level: 28dBA Lighting: Quad Blue LED Material: UV Blue Acrylic Frame and Blades Connector: 3-pin
Description
Xoxide(Imported from Yate Loon) Quad Blue LED 120mm Case Fans provide an economical solution for quiet, powerful cooling. Each fan pushes a copious 47CFM at a mere 28 true dBA as measured in an anechoic chamber using ISO standards! Dimensions: 120 x 120 x 25mm Air Flow: 47 CFM Speed: 1350 RPM Noise: 28dBA Lighting: Quad Blue LED Connector: 3-Pin Specifications: Dimensions: 120 x 120 x 25mm Fan Speed: 1350RPM Air Flow: 47CFM Noise Level: 28dBA Lighting: Quad Blue LED Material: UV Blue Acrylic Frame and Blades Connector: 3-pin

Suppliers

Company
Product
Description
Supplier Links
Yate Loon Quad Blue LED Silent Clear 120mm Fan - 17141 - Xoxide
Malvern, PA, USA
Yate Loon Quad Blue LED Silent Clear 120mm Fan
17141
Yate Loon Quad Blue LED Silent Clear 120mm Fan 17141
Xoxide(Imported from Yate Loon) Quad Blue LED 120mm Case Fans provide an economical solution for quiet, powerful cooling. Each fan pushes a copious 47CFM at a mere 28 true dBA as measured in an anechoic chamber using ISO standards! Dimensions: 120 x 120 x 25mm Air Flow: 47 CFM Speed: 1350 RPM Noise: 28dBA Lighting: Quad Blue LED Connector: 3-Pin Specifications: Dimensions: 120 x 120 x 25mm Fan Speed: 1350RPM Air Flow: 47CFM Noise Level: 28dBA Lighting: Quad Blue LED Material: UV Blue Acrylic Frame and Blades Connector: 3-pin

Xoxide(Imported from Yate Loon) Quad Blue LED 120mm Case Fans provide an economical solution for quiet, powerful cooling. Each fan pushes a copious 47CFM at a mere 28 true dBA as measured in an anechoic chamber using ISO standards!

Dimensions:120 x 120 x 25mmAir Flow:47 CFM
Speed:1350 RPMNoise:28dBA
Lighting:Quad Blue LEDConnector:3-Pin

Specifications:

  • Dimensions: 120 x 120 x 25mm
  • Fan Speed: 1350RPM
  • Air Flow: 47CFM
  • Noise Level: 28dBA
  • Lighting: Quad Blue LED
  • Material: UV Blue Acrylic Frame and Blades
  • Connector: 3-pin
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 17141
Product Name Yate Loon Quad Blue LED Silent Clear 120mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 126LF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
Din Clip, With 1 4.2 Mm Hole Rohs Compliant Stego - 82K8816 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181204250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details