Xoxide Evercool Evergreen 120mm Fan 12737

Description
Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 120 x 120 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 800±10% RPM Air Flow: 30.51 CFM Noise: <16 dBA
Description
Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 120 x 120 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 800±10% RPM Air Flow: 30.51 CFM Noise: <16 dBA

Suppliers

Company
Product
Description
Supplier Links
Evercool Evergreen 120mm Fan - 12737 - Xoxide
Malvern, PA, USA
Evercool Evergreen 120mm Fan
12737
Evercool Evergreen 120mm Fan 12737
Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans. Fan Specifications: Dimensions: 120 x 120 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 800±10% RPM Air Flow: 30.51 CFM Noise: <16 dBA

Evergreen Fans are compatible with the standard for European Union’s ROHS. There are no artificial metallic elements involved in the processing for these fans.
Fan Specifications:

  • Dimensions: 120 x 120 x 25 mm
  • Bearing Type: Ever Lubricate long-life bearing
  • RPM: 800±10% RPM
  • Air Flow: 30.51 CFM
  • Noise: <16 dBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Electronic Cooling Fans
Product Number 12737
Product Name Evercool Evergreen 120mm Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99XW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PFA10000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812010200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details