DigiKey Datasheets for Incremental Rotary Encoders
Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| ENC INCRE PSH-PULL USR SELCT CBL | |
| ENC INCRE QUAD USR SELCT GUL WNG | |
| ENC MECH QUAD USER SELECT PC PIN | |
| ENCODER INCREM QUAD VERT PC PIN | |
| ENCODER INCREM QUAD VERT SMD/SMT | |
| ENCODER MAGNETIC QUAD WIRE LEADS | |
| ENCODER MECH QUAD HORIZON PC PIN | |
| ENCODER MECH QUAD VERT PC PIN | |
| ENCODER MECH QUAD VERT SMD TAB | |
| ENCODER OPT QUAD VERT CABLE LEAD | |
| ENCODER OPTICAL QUAD CABLE | |
| ENCODER OPTICAL QUAD CONNECTOR | |
| ENCODER OPTICAL QUAD R/A CONN | |
| ENCODER OPTICAL QUAD WIRE LEADS | |
| PEC11S-9225F-N0015 | |
| PEC11S-9225F-S0015 | |
| Rotary Encoder Incremental 10 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Incremental 12 Quadrature, 2-Bit Horizontal | |
| Rotary Encoder Incremental 12 Quadrature, 2-Bit Right Angle | |
| Rotary Encoder Incremental 12 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical | |
| Rotary Encoder Incremental 15 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Incremental 18 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Incremental 24 Quadrature (Incremental) Horizontal | |
| Rotary Encoder Incremental 24 Quadrature, 2-Bit Horizontal | |
| Rotary Encoder Incremental 24 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Incremental 9 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Mechanical 12 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 15 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 16 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 18 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 20 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 24 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 100 Quadrature (Incremental) User Selectable | |
| Rotary Encoder Optical 25 Quadrature with Index (Incremental) Vertical | |
| Rotary Encoder Optical 50 Quadrature (Incremental) User Selectable | |
| Rotary Encoder Optical 50 Quadrature with Index (Incremental) Vertical | |
| Rotary Encoder |
| << Prev | Next >> |