TE Connectivity Encoders DP11V2020B15K

Description
Rotary Encoder Incremental 20 Pulse Vertical
Request a Quote Datasheet
Description
Rotary Encoder Incremental 20 Pulse Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - DP11V2020B15K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Incremental 20 Pulse Vertical

Rotary Encoder Incremental 20 Pulse Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders DP11 VER 20P 20DET 15K M7*7MM

Encoders DP11 VER 20P 20DET 15K M7*7MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number DP11V2020B15K-ND DP11V2020B15K
Product Name Encoders Encoders
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

DHO5S Incremental Encoders High Temperature -  - Sensata Technologies
Specs
Encoder Type Incremental
Shaft Speed 4000 rpm
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details
Encoders - Industrial - 1882-1059329-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 5000 (counts/revolution)
View Details
Incremental Rotary Encoder - Model 15S Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Diameter / Width 1.5 inch (38.1 mm)
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details