DigiKey Datasheets for Incremental Rotary Encoders
Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| ENC INCRE LINE DRVR USR SEL CABL | |
| ENC MAG QUAD USER SELECT PC PIN | |
| ENCODER INCREMENTAL HTL | |
| ENCODER OPT QUAD R/A CABLE LEADS | |
| ENCODER OPTICAL QUAD R/A CABLE | |
| ROTARY ENCODER INCREMEN 14MM | |
| Rotary Encoder Incremental 12 Pulse Horizontal | |
| Rotary Encoder Incremental 15 Pulse Horizontal | |
| Rotary Encoder Incremental 20 Pulse Horizontal | |
| Rotary Encoder Magnetic 1024 Quadrature (Incremental) | |
| Rotary Encoder Magnetic 1280 Quadrature (Incremental) | |
| Rotary Encoder Magnetic Programmable Commutation, PWM, SPI, Quadrature with index (Incremental) | |
| Rotary Encoder Magnetic Quadrature (Incremental) | |
| Rotary Encoder Optical 16 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Optical 16 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 32 Quadrature (Incremental) Horizontal | |
| Rotary Encoder Optical 32 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Optical 32 Quadrature (Incremental) Vertical |
| << Prev | Next >> |