TE Connectivity Encoders DP11V3015A25S

Description
Rotary Encoder Incremental 15 Pulse Vertical
Request a Quote Datasheet
Description
Rotary Encoder Incremental 15 Pulse Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - DP11V3015A25S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Incremental 15 Pulse Vertical

Rotary Encoder Incremental 15 Pulse Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders DP11 VER 15P 30DET 25S M7*5MM

Encoders DP11 VER 15P 30DET 25S M7*5MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number DP11V3015A25S-ND DP11V3015A25S
Product Name Encoders Encoders
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 755A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Count Rate 1000 kHz
View Details
Motion Control Sensors - 100468 - RS Components, Ltd.
Specs
Output Signal Analogue
Diameter / Width 0.1969 inch (5 mm)
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Hall Effect Encoder with Magnetic Detent - HR100 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
View Details