Vishay Precision Group Through Hole Resistors AC03000004709JAC00

Description
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC03000004709JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000004709JAC00TB-ND
Through Hole Resistors 749-AC03000004709JAC00TB-ND
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000004709JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000004709JAC00CT-ND
Through Hole Resistors 749-AC03000004709JAC00CT-ND
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Surface Mount Resistors - 667691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667691
Surface Mount Resistors 667691
Vishay AC03000004709JAC00 Resistor

Vishay AC03000004709JAC00 Resistor

Supplier's Site
Through-Hole Resistor - 53-AC03000004709JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000004709JAC00
Through-Hole Resistor 53-AC03000004709JAC00
Wirewound Resistors - Through Hole 3watts 47ohms 5% Product overview: AC03000004709JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000004709JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 47ohms 5% Product overview: AC03000004709JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000004709JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - AC03000004709JAC00
800613-AC03000004709JAC00
Through Hole Resistors - AC03000004709JAC00 800613-AC03000004709JAC00
Manufacturer: Vishay BC Components Win Source Part Number: 800613-AC03000004709 JAC00 Packaging: Tape & Box (TB) Features: Flame Retardant Coating, Pulse Withstanding, Safety Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 47 Ohms Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm) Manufacturer Package: Axial Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay BC Components
Win Source Part Number: 800613-AC03000004709JAC00
Packaging: Tape & Box (TB)
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 47 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm)
Manufacturer Package: Axial
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Wirewound Resistor, 47 Ohm, 3W, 5%; Resistance Vishay - 01H0127 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 3W, 5%; Resistance Vishay
01H0127
Wirewound Resistor, 47 Ohm, 3W, 5%; Resistance Vishay 01H0127
WIREWOUND RESISTOR, 47 OHM, 3W, 5%; Resistance:47ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:4.8mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 3W, 5%; Resistance:47ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:4.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Resistors - AC03000004709JAC00 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC03000004709JAC00
Through Hole Resistors AC03000004709JAC00
RES 47 OHM 3W 5% AXIAL

RES 47 OHM 3W 5% AXIAL

Supplier's Site Datasheet
VISHAY AC03000004709JAC00 Through Hole Resistor, 47 ohm, Axial Leaded, 3 W,5%, AC Series - 886-AC03000004709JAC00 - Utmel Electronic Limited
Hong Kong, China
VISHAY AC03000004709JAC00 Through Hole Resistor, 47 ohm, Axial Leaded, 3 W,5%, AC Series
886-AC03000004709JAC00
VISHAY AC03000004709JAC00 Through Hole Resistor, 47 ohm, Axial Leaded, 3 W,5%, AC Series 886-AC03000004709JAC00
VISHAY AC03000004709JAC00 Through Hole Resistor, 47 ohm, Axial Leaded, 3 W,5%, AC Series

VISHAY AC03000004709JAC00 Through Hole Resistor, 47 ohm, Axial Leaded, 3 W,5%, AC Series

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 749-AC03000004709JAC00TB-ND 667691 53-AC03000004709JAC00 800613-AC03000004709JAC00 01H0127 AC03000004709JAC00 886-AC03000004709JAC00
Product Name Through Hole Resistors Surface Mount Resistors Through-Hole Resistor Through Hole Resistors - AC03000004709JAC00 Wirewound Resistor, 47 Ohm, 3W, 5%; Resistance Vishay Through Hole Resistors VISHAY AC03000004709JAC00 Through Hole Resistor, 47 ohm, Axial Leaded, 3 W,5%, AC Series
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound; Wirewound Wirewound Wirewound Wirewound Wirewound; Wirewound
Mounting / Packaging Axial Leads; Axial Surface Mount Technology (SMT / SMD); AC Axial Leaded ThroughHole; Axial Leads ThroughHole; Axial Leads; Through Hole
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details