Yageo USA Through Hole Resistors KNP200JR-73-0R22

Description
220 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
220 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - KNP200JR-73-0R22-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
KNP200JR-73-0R22-ND
Through Hole Resistors KNP200JR-73-0R22-ND
220 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

220 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
RES WW 2W 5% AXIAL - 898-KNP200JR-73-0R22 - Utmel Electronic Limited
Hong Kong, China
RES WW 2W 5% AXIAL
898-KNP200JR-73-0R22
RES WW 2W 5% AXIAL 898-KNP200JR-73-0R22
RES WW 2W 5% AXIAL

RES WW 2W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number KNP200JR-73-0R22-ND 898-KNP200JR-73-0R22
Product Name Through Hole Resistors RES WW 2W 5% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details