Vishay Intertechnology, Inc. Through Hole Resistors AC05000003908JAC00

Description
3.9 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
3.9 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC05000003908JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000003908JAC00CT-ND
Through Hole Resistors 749-AC05000003908JAC00CT-ND
3.9 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

3.9 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000003908JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000003908JAC00TB-ND
Through Hole Resistors 749-AC05000003908JAC00TB-ND
3.9 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

3.9 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
RES 3.9 OHM 5W 5% AXIAL - 886-AC05000003908JAC00 - Utmel Electronic Limited
Hong Kong, China
RES 3.9 OHM 5W 5% AXIAL
886-AC05000003908JAC00
RES 3.9 OHM 5W 5% AXIAL 886-AC05000003908JAC00
RES 3.9 OHM 5W 5% AXIAL

RES 3.9 OHM 5W 5% AXIAL

Supplier's Site
Res, 3R9, 5W, Axial, Wirewound Rohs Compliant Vishay - 84AH4613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5W, Axial, Wirewound Rohs Compliant Vishay
84AH4613
Res, 3R9, 5W, Axial, Wirewound Rohs Compliant Vishay 84AH4613
RES, 3R9, 5W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 3R9, 5W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-AC05000003908JAC00CT-ND 886-AC05000003908JAC00 84AH4613
Product Name Through Hole Resistors RES 3.9 OHM 5W 5% AXIAL Res, 3R9, 5W, Axial, Wirewound Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details