Vishay Precision Group Chip Resistor - Surface Mount WSC6927100R0FEA

Description
100 Ohms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSCD-100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCD-100CT-ND
Chip Resistor - Surface Mount WSCD-100CT-ND
100 Ohms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound

100 Ohms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCD-100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCD-100DKR-ND
Chip Resistor - Surface Mount WSCD-100DKR-ND
100 Ohms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound

100 Ohms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCD-100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCD-100TR-ND
Chip Resistor - Surface Mount WSCD-100TR-ND
100 Ohms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound

100 Ohms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC6927100R0FEA
903368-WSC6927100R0FEA
Chip Resistor - Surface Mount - WSC6927100R0FEA 903368-WSC6927100R0FEA
Manufacturer: Vishay Win Source Part Number: 903368-WSC6927100R0F EA Series: WSC Operating Temperature Range: -65°C ~ 275°C Features: 100 Ohms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound Package: 6927 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 6927 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 725 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8533.21.0030 Other Part Number: WSCD-100TR, WSCD-100DKR, WSCD-100CT

Manufacturer: Vishay
Win Source Part Number: 903368-WSC6927100R0FEA
Series: WSC
Operating Temperature Range: -65°C ~ 275°C
Features: 100 Ohms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound
Package: 6927 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 6927
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 725
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSCD-100TR, WSCD-100DKR, WSCD-100CT

Buy Now Datasheet
100 Ohm 3W Resistor - 52-WSC6927100R0FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 3W Resistor
52-WSC6927100R0FEA
100 Ohm 3W Resistor 52-WSC6927100R0FEA
100 Ohm 3W 1% Wirewound Resistor, 6927 SM Product overview: WSC6927100R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC6927100R0FEA can be used for catalog matching and distributor lookup.

100 Ohm 3W 1% Wirewound Resistor, 6927 SM Product overview: WSC6927100R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC6927100R0FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 100 OHM 3W 1% 6927 WW SMD - WSC6927100R0FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3W 1% 6927 WW SMD
WSC6927100R0FEA
RES 100 OHM 3W 1% 6927 WW SMD WSC6927100R0FEA
RES 100ohm 3W 1% 6927 WW SMD

RES 100ohm 3W 1% 6927 WW SMD

Supplier's Site
RES SMD 100 OHM 1% 3W 6927 - 873-WSC6927100R0FEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 1% 3W 6927
873-WSC6927100R0FEA
RES SMD 100 OHM 1% 3W 6927 873-WSC6927100R0FEA
RES SMD 100 OHM 1% 3W 6927

RES SMD 100 OHM 1% 3W 6927

Supplier's Site
Res, Wirewound, 100R, 1%, 3W, 6927; Resistance Vishay - 12N4552 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 100R, 1%, 3W, 6927; Resistance Vishay
12N4552
Res, Wirewound, 100R, 1%, 3W, 6927; Resistance Vishay 12N4552
RES, WIREWOUND, 100R, 1%, 3W, 6927; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:6927 [17570 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 100R, 1%, 3W, 6927; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:6927 [17570 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 100R, 1%, 3W, 6927, Reel; Resistance Vishay - 28X3247 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 100R, 1%, 3W, 6927, Reel; Resistance Vishay
28X3247
Res, Wirewound, 100R, 1%, 3W, 6927, Reel; Resistance Vishay 28X3247
RES, WIREWOUND, 100R, 1%, 3W, 6927, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:6927 [17570 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 100R, 1%, 3W, 6927, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:6927 [17570 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSCD-100CT-ND 903368-WSC6927100R0FEA 52-WSC6927100R0FEA WSC6927100R0FEA 873-WSC6927100R0FEA 12N4552
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSC6927100R0FEA 100 Ohm 3W Resistor RES 100 OHM 3W 1% 6927 WW SMD RES SMD 100 OHM 1% 3W 6927 Res, Wirewound, 100R, 1%, 3W, 6927; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound; Wirewound Wirewound
Mounting / Packaging 6927 J-Lead Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; SURFACE MOUNT 6927 [17570 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details