Vishay Precision Group RES 2.0K OHM 2W 1% 4527 WW SMD WSC45272K000FEA

Description
RES 2.0Kohm 2W 1% 4527 WW SMD
Request a Quote Datasheet
Description
RES 2.0Kohm 2W 1% 4527 WW SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0K OHM 2W 1% 4527 WW SMD - WSC45272K000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 2W 1% 4527 WW SMD
WSC45272K000FEA
RES 2.0K OHM 2W 1% 4527 WW SMD WSC45272K000FEA
RES 2.0Kohm 2W 1% 4527 WW SMD

RES 2.0Kohm 2W 1% 4527 WW SMD

Supplier's Site
2W Resistor - 52-WSC45272K000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 1% 2kR Wirewound Resistor, 4527 SM Product overview: WSC45272K000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45272K000FEA can be used for catalog matching and distributor lookup.

2W 1% 2kR Wirewound Resistor, 4527 SM Product overview: WSC45272K000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45272K000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSCC-2.0KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-2.0KCT-ND
Chip Resistor - Surface Mount WSCC-2.0KCT-ND
2 kOhms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

2 kOhms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-2.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-2.0KTR-ND
Chip Resistor - Surface Mount WSCC-2.0KTR-ND
2 kOhms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

2 kOhms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-2.0KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-2.0KDKR-ND
Chip Resistor - Surface Mount WSCC-2.0KDKR-ND
2 kOhms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

2 kOhms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC45272K000FEA
743179-WSC45272K000FEA
Chip Resistor - Surface Mount - WSC45272K000FEA 743179-WSC45272K000FEA
Manufacturer: Vishay Win Source Part Number: 743179-WSC45272K000F EA Manufacturer Homepage: www.vishay.com Reference case: SMD Reference Date Code: 0910+Rohs Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 743179-WSC45272K000FEA
Manufacturer Homepage: www.vishay.com
Reference case: SMD
Reference Date Code: 0910+Rohs
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
RES SMD 2K OHM 1% 2W 4527 - 873-WSC45272K000FEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 2K OHM 1% 2W 4527
873-WSC45272K000FEA
RES SMD 2K OHM 1% 2W 4527 873-WSC45272K000FEA
RES SMD 2K OHM 1% 2W 4527

RES SMD 2K OHM 1% 2W 4527

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSC45272K000FEA 52-WSC45272K000FEA WSCC-2.0KCT-ND 743179-WSC45272K000FEA 873-WSC45272K000FEA
Product Name RES 2.0K OHM 2W 1% 4527 WW SMD 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSC45272K000FEA RES SMD 2K OHM 1% 2W 4527
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead Surface Mount Technology (SMT / SMD); J-leads; SURFACE MOUNT
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 4527 watts 2 watts 2 watts
Technology / Construction WIRE WOUND Wirewound Wirewound; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details