Wirewound Resistors - Through Hole 1watt 47 ohms 1% Product overview: PAC100004709FA1000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PAC100004709FA100
47 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
47 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Manufacturer: Vishay
Win Source Part Number: 929963-PAC100004709F
Series: PAC
Operating Temperature Range: -55°C ~ 275°C
Features: 47 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: PPC1D47.0TB-NDR, PPC1D47.0CT, PAC01D47R00F, 2306 327 54709BC, PPC1D47.0TB, PAC1D47.0TB-ND, PPC1D47.0CT-NDR, PAC100004709FAC000, 230632754709, PAC1D47.0CT-ND, 2306 327 54709, PAC1D47.0TB, PAC1D47.0CT, PAC1D47.0TB-NDR
RES 47 OHM 1W 1% AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PAC100004709FA1000 | 749-PAC100004709FA1000CT-ND | 929963-PAC100004709FA1000 | 886-PAC100004709FA1000 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Through Hole Resistors - PAC100004709FA1000 | RES 47 OHM 1W 1% AXIAL |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 275 C (-67 to 527 F) | -55 to 275 C (-67 to 527 F) | -55 to 275 C (-67 to 527 F) |
| Standards and Certifications | RoHS | RoHS |